Unidirectional double ElectroStatic Discharge (ESD) protection diode in a common cathode configuration, encapsulated in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. The device is designed for ESD and transient overvoltage protection of up to two signal lines.
Features and benefits
Applications
TVS DIODE 22VWM 40VC TO236AB
TVS DIODE 22VWM 40VC TO236AB
TVS DIODE 22VWM 40VC TO236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MMBZ27VCT-QR | 1727-MMBZ27VCT-QRDKR-ND |
| Product Name | Double ESD protection diode | TVS Diodes |
| Diode Applications | Protector | |
| RoHS Compliant | RoHS | |
| VR | 22 volts | |
| IR | 0.0500 mA | |
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) |