Manufacturer: Maxim Integrated
Win Source Part Number: 869655-DS9503P
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: - Clamp 2A Ipp Tvs Diode Through Hole 20-PDIP
Package: Tube
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Circuit Protection
Case / Package: 20-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 120
HTSUS: 8541.10.0080
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 869655-DS9503P |
| Product Name | TVS - TVS - Diodes - DS9503P |
| Package | 20-PDIP |