The DF150R12RT4 is a 34mm IGBT module with Trench/Fieldstop IGBT4 and Emitter Controlled 4 diode technology, designed for high-frequency switching and motor drives. It has a collector-emitter voltage rating of 1200 V, a nominal collector current of 150 A, and a peak collector current of 300 A. The maximum junction operating temperature is 150°C, with low switching losses and a positive temperature coefficient for VCEsat. The module features an isolated base plate and operates with a gate-emitter voltage range of ±20 V. Total power dissipation is 790 W at 25°C case temperature.
IGBT Modules IGBT MODULES 1200V 150A
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | DF150R12RT4 |
| Product Name | IGBT Modules |