Infineon Technologies AG Mosfet Module, N-Ch, 1.2Kv, 50A; Mosfet Module Configuration Infineon DF11MR12W1M1B11BPSA1

Description
MOSFET MODULE, N-CH, 1.2KV, 50A; MOSFET Module Configuration:Half Bridge; Continuous Drain Current Id:50A; Drain Source Voltage Vds:1.2kV; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:4.5V; Power Dissipation:- RoHS Compliant: Yes
Description
MOSFET MODULE, N-CH, 1.2KV, 50A; MOSFET Module Configuration:Half Bridge; Continuous Drain Current Id:50A; Drain Source Voltage Vds:1.2kV; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:4.5V; Power Dissipation:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet Module, N-Ch, 1.2Kv, 50A; Mosfet Module Configuration Infineon - 95AC1248 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Module, N-Ch, 1.2Kv, 50A; Mosfet Module Configuration Infineon
95AC1248
Mosfet Module, N-Ch, 1.2Kv, 50A; Mosfet Module Configuration Infineon 95AC1248
MOSFET MODULE, N-CH, 1.2KV, 50A; MOSFET Module Configuration:Half Bridge; Continuous Drain Current Id:50A; Drain Source Voltage Vds:1.2kV; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:4.5V; Power Dissipation:- RoHS Compliant: Yes

MOSFET MODULE, N-CH, 1.2KV, 50A; MOSFET Module Configuration:Half Bridge; Continuous Drain Current Id:50A; Drain Source Voltage Vds:1.2kV; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:4.5V; Power Dissipation:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DF11MR12W1M1B11BPSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DF11MR12W1M1B11BPSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DF11MR12W1M1B11BPSA1
SIC 2N-CH 1200V AG-EASY1BM-2

SIC 2N-CH 1200V AG-EASY1BM-2

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 95AC1248 DF11MR12W1M1B11BPSA1
Product Name Mosfet Module, N-Ch, 1.2Kv, 50A; Mosfet Module Configuration Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IDSS 50000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - JFETs - UJ3N120070K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
Output Power 254 watts
View Details
3 suppliers
Single FETs, MOSFETs - AUIRFR1018E-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers