Manufacturer: Infineon Technologies
Win Source Part Number: 796947-DEMOBOARD TLE4242G
Features: Dimmable, Open Load Detection
Voltage - Output: 35V
Voltage - Input: 4.5 V ~ 42 V
Supplied Contents: Board(s)
Utilized IC / Part: TLE4242G
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 500mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | LED Drivers |
| Product Number | 796947-DEMOBOARD TLE4242G |
| Product Name | Board Mount LED Drivers - DEMOBOARD TLE4242G |
| Form Factor | Intgrated Circuit (IC) |