Infineon Technologies AG LITIX™ - Automotive LED Driver IC, LITIX™ Linear TLD1211SJ

Description
The TLD1211SJ is an integrated adjustable constant current source realized in a bipolar IC technology The IC is designed to supply LEDs under the severe conditions of automotive applications resulting in constant brightness and extended LED lifetime. The TLD1211SJ is capable to drive high current, high brightness LEDs up to 2.5 A by using additional external output stages as “booster“ transistors. For LED currents up to 85mA the IC can be used as a stand alone device and requires only one voltage sense resistor as an external component. Protection circuits prevent damage to the device in case of overload, short circuit, over voltage, and overtemperature. Furthermore, the temperature dependent current reduction is able to protect LEDs which are thermally coupled to the IC. The integrated EN input of the TLD1211SJ enables LED brightness control by pulse width modulation. Summary of Features Adjustable Constant Output Current up to 85 mA LED Current of 2.5 A possible by using external Power Transistors Voltage Drop across Sense Resistor typ. 0.15 V Internal Bandgap Voltage Reference enables High Output Current accuracy EN Input for PWM brightness control Overvoltage Protection Temperature dependent Output Current Reduction Very Low Standby Current Maximum Operating Voltage 28 V Small SMD Package Green Product (RoHS compliant) AEC Qualified Potential Applications LED Controller for Automotive applications, Low- and High-Power LED Universal Constant Current Source Interior and Exterior Lighting Instrument backlighting Illumination Designers who used this product also designed with TLD2331-3EP | LITIX™ Basic+ TLD2132-1EP | LITIX™ Basic+ TLD2331-3EP | LITIX™ Basic+ TLD2132-1EP | LITIX™ Basic+ TLD2331-3EP | LITIX™ Basic+ TLD2132-1EP | LITIX™ Basic+
Request a Quote Datasheet
Description
The TLD1211SJ is an integrated adjustable constant current source realized in a bipolar IC technology The IC is designed to supply LEDs under the severe conditions of automotive applications resulting in constant brightness and extended LED lifetime. The TLD1211SJ is capable to drive high current, high brightness LEDs up to 2.5 A by using additional external output stages as “booster“ transistors. For LED currents up to 85mA the IC can be used as a stand alone device and requires only one voltage sense resistor as an external component. Protection circuits prevent damage to the device in case of overload, short circuit, over voltage, and overtemperature. Furthermore, the temperature dependent current reduction is able to protect LEDs which are thermally coupled to the IC. The integrated EN input of the TLD1211SJ enables LED brightness control by pulse width modulation. Summary of Features Adjustable Constant Output Current up to 85 mA LED Current of 2.5 A possible by using external Power Transistors Voltage Drop across Sense Resistor typ. 0.15 V Internal Bandgap Voltage Reference enables High Output Current accuracy EN Input for PWM brightness control Overvoltage Protection Temperature dependent Output Current Reduction Very Low Standby Current Maximum Operating Voltage 28 V Small SMD Package Green Product (RoHS compliant) AEC Qualified Potential Applications LED Controller for Automotive applications, Low- and High-Power LED Universal Constant Current Source Interior and Exterior Lighting Instrument backlighting Illumination Designers who used this product also designed with TLD2331-3EP | LITIX™ Basic+ TLD2132-1EP | LITIX™ Basic+ TLD2331-3EP | LITIX™ Basic+ TLD2132-1EP | LITIX™ Basic+ TLD2331-3EP | LITIX™ Basic+ TLD2132-1EP | LITIX™ Basic+
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LITIX™ - Automotive LED Driver IC, LITIX™ Linear - TLD1211SJ - Infineon Technologies AG
Neubiberg, Germany
LITIX™ - Automotive LED Driver IC, LITIX™ Linear
TLD1211SJ
LITIX™ - Automotive LED Driver IC, LITIX™ Linear TLD1211SJ
The TLD1211SJ is an integrated adjustable constant current source realized in a bipolar IC technology The IC is designed to supply LEDs under the severe conditions of automotive applications resulting in constant brightness and extended LED lifetime. The TLD1211SJ is capable to drive high current, high brightness LEDs up to 2.5 A by using additional external output stages as “booster“ transistors. For LED currents up to 85mA the IC can be used as a stand alone device and requires only one voltage sense resistor as an external component. Protection circuits prevent damage to the device in case of overload, short circuit, over voltage, and overtemperature. Furthermore, the temperature dependent current reduction is able to protect LEDs which are thermally coupled to the IC. The integrated EN input of the TLD1211SJ enables LED brightness control by pulse width modulation. Summary of Features Adjustable Constant Output Current up to 85 mA LED Current of 2.5 A possible by using external Power Transistors Voltage Drop across Sense Resistor typ. 0.15 V Internal Bandgap Voltage Reference enables High Output Current accuracy EN Input for PWM brightness control Overvoltage Protection Temperature dependent Output Current Reduction Very Low Standby Current Maximum Operating Voltage 28 V Small SMD Package Green Product (RoHS compliant) AEC Qualified Potential Applications LED Controller for Automotive applications, Low- and High-Power LED Universal Constant Current Source Interior and Exterior Lighting Instrument backlighting Illumination Designers who used this product also designed with TLD2331-3EP | LITIX™ Basic+ TLD2132-1EP | LITIX™ Basic+ TLD2331-3EP | LITIX™ Basic+ TLD2132-1EP | LITIX™ Basic+ TLD2331-3EP | LITIX™ Basic+ TLD2132-1EP | LITIX™ Basic+

The TLD1211SJ is an integrated adjustable constant current source realized in a bipolar IC technology

The IC is designed to supply LEDs under the severe conditions of automotive applications resulting in constant brightness and extended LED lifetime. The TLD1211SJ is capable to drive high current, high brightness LEDs up to 2.5 A by using additional external output stages as “booster“ transistors. For LED currents up to 85mA the IC can be used as a stand alone device and requires only one voltage sense resistor as an external component. Protection circuits prevent damage to the device in case of overload, short circuit, over voltage, and overtemperature. Furthermore, the temperature dependent current reduction is able to protect LEDs which are thermally coupled to the IC. The integrated EN input of the TLD1211SJ enables LED brightness control by pulse width modulation.


Summary of Features

  • Adjustable Constant Output Current up to 85 mA
  • LED Current of 2.5 A possible by using external Power Transistors
  • Voltage Drop across Sense Resistor typ. 0.15 V
  • Internal Bandgap Voltage Reference enables High Output Current accuracy
  • EN Input for PWM brightness control
  • Overvoltage Protection
  • Temperature dependent Output Current Reduction
  • Very Low Standby Current
  • Maximum Operating Voltage 28 V
  • Small SMD Package
  • Green Product (RoHS compliant)
  • AEC Qualified

Potential Applications

  • LED Controller for Automotive applications, Low- and High-Power LED
  • Universal Constant Current Source
  • Interior and Exterior Lighting
  • Instrument backlighting
  • Illumination

Designers who used this product also designed with


  • TLD2331-3EP |
    LITIX™ Basic+
  • TLD2132-1EP |
    LITIX™ Basic+
  • TLD2331-3EP |
    LITIX™ Basic+
  • TLD2132-1EP |
    LITIX™ Basic+
  • TLD2331-3EP |
    LITIX™ Basic+
  • TLD2132-1EP |
    LITIX™ Basic+
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category LED Drivers
Product Number TLD1211SJ
Product Name LITIX™ - Automotive LED Driver IC, LITIX™ Linear
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - BTS5590GX - 730140-BTS5590GX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
PMIC - LED Drivers - 98-0522TRPBF - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Board Mount LED Drivers - BTS5682EAUMA1 - 770599-BTS5682EAUMA1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
4 suppliers
Power - LED Driver ICs - LITIX™ - Automotive LED Driver IC - LITIX™ Basic+ - TLD2142-1EP - TLD2142-1EP - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 15 to 240 milliamps
Number of Channels 1 #
View Details