6500 V IHV 600 A 130mm diode IGBT module with EC3 - Diode - The best solution for your traction and industry applications. Predestined to be combined with IGBT3 products.
Summary of Features
Benefits
Applications
IGBT Modules IGBT Module 600amps 6500V
| Infineon Technologies AG | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | DD600S65K3 | DD600S65K3 |
| Product Name | IGBT Modules | IGBT Modules |
| VCES | 6500 volts |