The DD1200S12H4 is an IGBT module designed for inverter applications, featuring a 1200 V blocking voltage and a continuous collector current of 1200 A. It is packaged in a module form with a base plate dimension of 112 mm by 112 mm and a mass of 1300 g. The module meets UL 94 V-0 flammability standards and is rated for an operating junction temperature from -40 °C to 150 °C. It includes an insulated base with 4.0 kV RMS isolation voltage and is mounted using M6 or M8 screws with torque requirements of 4.25 to 5.75 Nm for the mounting screws and 18.7 to 21.0 Nm for the electrical connections.
IGBT Modules IGBT Module 1200A 1200V
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | DD1200S12H4 |
| Product Name | IGBT Modules |