BLUETOOTH MODULE, V4.1, -94DBM; Bluetooth Version:Bluetooth 4.1; Supply Voltage Min:1.62V; Supply Voltage Max:3.63V; Signal Range Max:-; Data Rate:-; Bluetooth Class:-; Receive Sensitivity:-94dBm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 78AC4340 |
| Product Name | Bluetooth Module, V4.1, -94Dbm; Bluetooth Version Cypress Infineon Technologies |