Win Source Part Number: 1378225-CYW20730A1KF
Category: RF and Wireless - RF Transceiver ICs
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 42 pct.
Type: TxRx Only
Mfr: Infineon Technologies
Package: Tray
Product Status: Active
Frequency: 2.4GHz
Package / Case: 64-VFBGA
Supplier Device Package: 64-FBGA (7x7)
Base Product Number: CYW20730
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Voltage - Supply: 1.14V ~ 1.26V
Memory Size: 60kB RAM
RF Family/Standard: Bluetooth
Protocol: Bluetooth v5.1
Modulation: GFSK
Power - Output: 4dBm
Sensitivity: -88dBm
Serial Interfaces: I²C, SPI, UART
Current - Receiving: 26.6mA
Current - Transmitting: 24mA
Data Rate (Max): 1.5Mbps
GPIO: 39
BLUE TOOTH DUAL MODE
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 1378225-CYW20730A1KFBG | CYW20730A1KFBG |
| Product Name | RF and Wireless - RF Transceiver ICs | RF and Wireless - RF Transceiver ICs |
| Package Type | 64-VFBGA | |
| Operating Temperature | 0.0 to 70.0 C (32.0 to 158.0 F) | 0.0 to 70.0 C (32.0 to 158.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz |
| Sensitivity | -88 dBm | -88 dBm |