"Clock Fanout Buffer (Distribution) IC 1:2 1.5GHz 8-TSSOP (0.173"", 4.40mm Width)"
IC CLK BUFFER 1:2 1.5GHZ 8TSSOP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | CY2DP1502ZXCT-ND | CY2DP1502ZXCT |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | LVPECL | |
| Package Type | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.46 volts |