Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Management - Specialized CDM10VD3XTSA1

Description
Win Source Part Number: 1055613-CDM10VD3XTSA 1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Dimming Controller Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Supply: 11V ~ 25V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: CDM10VD3XTSA1-ND,SP0 01619796,IFEINFCDM10 VD3XTSA1,2156-CDM10V D3XTSA1,CDM10VD3XTSA 1DKR,CDM10VD3XTSA1TR ,CDM10VD3XTSA1CT Base Product Number: CDM10
Request a Quote Datasheet
Description
Win Source Part Number: 1055613-CDM10VD3XTSA 1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Dimming Controller Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Supply: 11V ~ 25V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: CDM10VD3XTSA1-ND,SP0 01619796,IFEINFCDM10 VD3XTSA1,2156-CDM10V D3XTSA1,CDM10VD3XTSA 1DKR,CDM10VD3XTSA1TR ,CDM10VD3XTSA1CT Base Product Number: CDM10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1055613-CDM10VD3XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1055613-CDM10VD3XTSA1
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1055613-CDM10VD3XTSA1
Win Source Part Number: 1055613-CDM10VD3XTSA 1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Dimming Controller Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Supply: 11V ~ 25V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: CDM10VD3XTSA1-ND,SP0 01619796,IFEINFCDM10 VD3XTSA1,2156-CDM10V D3XTSA1,CDM10VD3XTSA 1DKR,CDM10VD3XTSA1TR ,CDM10VD3XTSA1CT Base Product Number: CDM10

Win Source Part Number: 1055613-CDM10VD3XTSA1
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel
Applications: Dimming Controller
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Supply: 11V ~ 25V
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: CDM10VD3XTSA1-ND,SP001619796,IFEINFCDM10VD3XTSA1,2156-CDM10VD3XTSA1,CDM10VD3XTSA1DKR,CDM10VD3XTSA1TR,CDM10VD3XTSA1CT
Base Product Number: CDM10

Buy Now Datasheet
Power Management - Specialized - CDM10VD3XTSA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
CDM10VD3XTSA1
Power Management - Specialized CDM10VD3XTSA1
Dimming Controller PMIC SOT-23-6

Dimming Controller PMIC SOT-23-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1055613-CDM10VD3XTSA1 CDM10VD3XTSA1
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901769 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
PMIC - PMIC - Supervisors - ADM1069AST - 860088-ADM1069AST - Win Source Electronics
Specs
Output Options Inverting
Type QFP; 32-LQFP (7x7)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers