The BYM300B170DN2 is an IGBT module rated for 1700 V blocking voltage and 300 A continuous forward current, designed for high-power switching applications. It features a case with 20 mm creepage distance and 11 mm clearance, internal insulation made of Al2O3, and a maximum junction temperature of 150 °C. The module operates within a junction temperature range of -40 °C to 125 °C and weighs 340 g. The mounting torque for mechanical fastening is 3 to 6 Nm, and for terminal connections, it is 2 to 5 Nm. The insulation test voltage is 4.0 kV RMS at 50 Hz for one minute.
IGBT Modules N-CH 1.7KV 300A
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | BYM300B170DN2 |
| Product Name | IGBT Modules |