Infineon Technologies AG 100V 9A MOSFET Transistor BUZ72A

Description
Trans MOSFET N-CH Si 100V 9A 3-Pin(3+Tab) TO-220AB Product overview: BUZ72A from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUZ72A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH Si 100V 9A 3-Pin(3+Tab) TO-220AB Product overview: BUZ72A from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUZ72A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 9A MOSFET Transistor
278-BUZ72A
100V 9A MOSFET Transistor 278-BUZ72A
Trans MOSFET N-CH Si 100V 9A 3-Pin(3+Tab) TO-220AB Product overview: BUZ72A from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUZ72A can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 100V 9A 3-Pin(3+Tab) TO-220AB Product overview: BUZ72A from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUZ72A can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 238332-BUZ72A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238332-BUZ72A
Discrete Semiconductor Products 238332-BUZ72A
Manufacturer: Infineon Technologies Win Source Part Number: 238332-BUZ72A Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BUZ72A Alternative Parts (Cross-Reference): BUZ72A E3046; BUZ72A E3045A; BUZ 72 A; C67078-S1313-A3; Introduction Date: December 17, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 238332-BUZ72A
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: BUZ72A
Alternative Parts (Cross-Reference): BUZ72A E3046; BUZ72A E3045A; BUZ 72 A; C67078-S1313-A3;
Introduction Date: December 17, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BUZ72A 238332-BUZ72A
Product Name 100V 9A MOSFET Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL ELECTRICALLY PROGRAMMABLE ANALOG DEVICE (EPAD™) - ALD1108EPCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode E-trimmable, quad as dual pair, common source
V(BR)DSS 10 volts
View Details
2 suppliers
CSD17570Q5B 30-V, N-Channel NexFET Power MOSFET, CSD17570Q5B - CSD17570Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 9.20E-4 ohms
View Details
8 suppliers