Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ31LHXKSA1 BUZ31LHXKSA1

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027909-BUZ31LHXKSA1 Length: 10.36 mm Contact Plating: Tin Mounting: SMD (SMT) Input Capacitance: 1.6 nF Power Dissipation: 95 W Height: 9.45 mm Number of Pins: 3 Width: 4.57 mm Rise Time: 80 ns Fall Time: 65 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220-3 Alternative Parts (Cross-Reference): IRF9530NPBF; SPP15P10PGHKSA1; FQP16N15; STF19NF20; STF17NF25; SPP15P10PHXKSA1BUZ 31L H; BUZ31L H; BUZ31LH; Halogen Free: Halogen Free Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: No SVHC Element Configuration: Single Max Power Dissipation: 95 W Turn-On Delay Time: 25 ns Continuous Drain Current (ID): 13.5 A Drain to Source Breakdown Voltage: 200 V Turn-Off Delay Time: 210 ns Drain to Source Resistance: 200 mΩ Gate to Source Voltage (Vgs): 20 V Rds On Max: 200 mΩ Threshold Voltage: 1.6 V
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027909-BUZ31LHXKSA1 Length: 10.36 mm Contact Plating: Tin Mounting: SMD (SMT) Input Capacitance: 1.6 nF Power Dissipation: 95 W Height: 9.45 mm Number of Pins: 3 Width: 4.57 mm Rise Time: 80 ns Fall Time: 65 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220-3 Alternative Parts (Cross-Reference): IRF9530NPBF; SPP15P10PGHKSA1; FQP16N15; STF19NF20; STF17NF25; SPP15P10PHXKSA1BUZ 31L H; BUZ31L H; BUZ31LH; Halogen Free: Halogen Free Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: No SVHC Element Configuration: Single Max Power Dissipation: 95 W Turn-On Delay Time: 25 ns Continuous Drain Current (ID): 13.5 A Drain to Source Breakdown Voltage: 200 V Turn-Off Delay Time: 210 ns Drain to Source Resistance: 200 mΩ Gate to Source Voltage (Vgs): 20 V Rds On Max: 200 mΩ Threshold Voltage: 1.6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ31LHXKSA1 - 1027909-BUZ31LHXKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ31LHXKSA1
1027909-BUZ31LHXKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ31LHXKSA1 1027909-BUZ31LHXKSA1
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027909-BUZ31LHXKSA1 Length: 10.36 mm Contact Plating: Tin Mounting: SMD (SMT) Input Capacitance: 1.6 nF Power Dissipation: 95 W Height: 9.45 mm Number of Pins: 3 Width: 4.57 mm Rise Time: 80 ns Fall Time: 65 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220-3 Alternative Parts (Cross-Reference): IRF9530NPBF; SPP15P10PGHKSA1; FQP16N15; STF19NF20; STF17NF25; SPP15P10PHXKSA1BUZ 31L H; BUZ31L H; BUZ31LH; Halogen Free: Halogen Free Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: No SVHC Element Configuration: Single Max Power Dissipation: 95 W Turn-On Delay Time: 25 ns Continuous Drain Current (ID): 13.5 A Drain to Source Breakdown Voltage: 200 V Turn-Off Delay Time: 210 ns Drain to Source Resistance: 200 mΩ Gate to Source Voltage (Vgs): 20 V Rds On Max: 200 mΩ Threshold Voltage: 1.6 V

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027909-BUZ31LHXKSA1
Length: 10.36 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Input Capacitance: 1.6 nF
Power Dissipation: 95 W
Height: 9.45 mm
Number of Pins: 3
Width: 4.57 mm
Rise Time: 80 ns
Fall Time: 65 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-220-3
Alternative Parts (Cross-Reference): IRF9530NPBF; SPP15P10PGHKSA1; FQP16N15; STF19NF20; STF17NF25; SPP15P10PHXKSA1BUZ 31L H; BUZ31L H; BUZ31LH;
Halogen Free: Halogen Free
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: No SVHC
Element Configuration: Single
Max Power Dissipation: 95 W
Turn-On Delay Time: 25 ns
Continuous Drain Current (ID): 13.5 A
Drain to Source Breakdown Voltage: 200 V
Turn-Off Delay Time: 210 ns
Drain to Source Resistance: 200 mΩ
Gate to Source Voltage (Vgs): 20 V
Rds On Max: 200 mΩ
Threshold Voltage: 1.6 V

Buy Now
Mosfet Transistor, N Channel, 13.5 A, 200 V, 0.16 Ohm, 5 V, 1.6 V Rohs Compliant Infineon - 85X4161 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 13.5 A, 200 V, 0.16 Ohm, 5 V, 1.6 V Rohs Compliant Infineon
85X4161
Mosfet Transistor, N Channel, 13.5 A, 200 V, 0.16 Ohm, 5 V, 1.6 V Rohs Compliant Infineon 85X4161
MOSFET Transistor, N Channel, 13.5 A, 200 V, 0.16 ohm, 5 V, 1.6 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 13.5 A, 200 V, 0.16 ohm, 5 V, 1.6 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1027909-BUZ31LHXKSA1 85X4161
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ31LHXKSA1 Mosfet Transistor, N Channel, 13.5 A, 200 V, 0.16 Ohm, 5 V, 1.6 V Rohs Compliant Infineon
V(BR)DSS 200 volts
rDS(on) 0.2000 ohms
PD 95000 milliwatts
Unlock Full Specs
to access all available technical data