Infineon Technologies AG Single FETs, MOSFETs BUZ30AH

Description
MOSFET N-CH 200V 21A TO220-3
Description
MOSFET N-CH 200V 21A TO220-3
Datasheet
Datasheet Summary
Powered by GS/AI

BUZ30AH is an N-channel enhancement mode MOSFET rated for 200 V drain-source voltage and 21 A continuous drain current, designed for switching applications. It is packaged in a PG-TO-220-3 case with a thermal resistance from junction to case of 1 K/W and from junction to ambient of 75 K/W. The device is avalanche-rated with a single-pulse avalanche energy of 450 mJ at 21 A drain current and 50 V drain voltage. It operates over a junction temperature range of -55 °C to +150 °C and meets IEC climatic category 55/150/56 and DIN humidity category E. The on-resistance is specified at 0.13 Ω maximum at 13.5 A and 10 V gate-source voltage.

Datasheet Summary
Powered by GS/AI

BUZ30AH is an N-channel enhancement mode MOSFET rated for 200 V drain-source voltage and 21 A continuous drain current, designed for switching applications. It is packaged in a PG-TO-220-3 case with a thermal resistance from junction to case of 1 K/W and from junction to ambient of 75 K/W. The device is avalanche-rated with a single-pulse avalanche energy of 450 mJ at 21 A drain current and 50 V drain voltage. It operates over a junction temperature range of -55 °C to +150 °C and meets IEC climatic category 55/150/56 and DIN humidity category E. The on-resistance is specified at 0.13 Ω maximum at 13.5 A and 10 V gate-source voltage.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BUZ30AH - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUZ30AH
Single FETs, MOSFETs BUZ30AH
MOSFET N-CH 200V 21A TO220-3

MOSFET N-CH 200V 21A TO220-3

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUZ30AH
Product Name Single FETs, MOSFETs
Polarity N-Channel; N-Channel
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 200 volts
IDSS 21000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
Single FETs, MOSFETs - 1727-7169-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
 - LM5107SD/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type WSON8
Packing Method Tape Reel; Tape & Reel
View Details