Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BTS7904S BTS7904S

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004048-BTS7904S Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Input Capacitance: 6.1 nF Power Dissipation: 96 W Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220-5 Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Dual Max Power Dissipation: 96 W Continuous Drain Current (ID): 40 A Drain to Source Breakdown Voltage: 30 V Turn-Off Delay Time: 104 ns Drain to Source Resistance: 7.2 mΩ Rds On Max: 12 mΩ
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004048-BTS7904S Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Input Capacitance: 6.1 nF Power Dissipation: 96 W Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220-5 Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Dual Max Power Dissipation: 96 W Continuous Drain Current (ID): 40 A Drain to Source Breakdown Voltage: 30 V Turn-Off Delay Time: 104 ns Drain to Source Resistance: 7.2 mΩ Rds On Max: 12 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BTS7904S - 1004048-BTS7904S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BTS7904S
1004048-BTS7904S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BTS7904S 1004048-BTS7904S
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004048-BTS7904S Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Input Capacitance: 6.1 nF Power Dissipation: 96 W Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220-5 Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Dual Max Power Dissipation: 96 W Continuous Drain Current (ID): 40 A Drain to Source Breakdown Voltage: 30 V Turn-Off Delay Time: 104 ns Drain to Source Resistance: 7.2 mΩ Rds On Max: 12 mΩ

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004048-BTS7904S
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 30 V
Input Capacitance: 6.1 nF
Power Dissipation: 96 W
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-220-5
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Dual
Max Power Dissipation: 96 W
Continuous Drain Current (ID): 40 A
Drain to Source Breakdown Voltage: 30 V
Turn-Off Delay Time: 104 ns
Drain to Source Resistance: 7.2 mΩ
Rds On Max: 12 mΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1004048-BTS7904S
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BTS7904S
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

CSD85312Q3E Dual 20-V N-Channel NexFET? Power MOSFETs, CSD85312Q3E - CSD85312Q3E - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 20 volts
rDS(on) 0.0140 ohms
View Details
8 suppliers
Advanced Linear Devices, Inc.
View Details