Infineon Technologies AG PMIC - PMIC - Full, Half - Bridge Drivers - BTS7700GNUMA1 BTS7700GNUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1024926-BTS7700GNUMA 1 Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: DMOS Fault Protection: ESD, Over Temperature, Short Circuit, UVLO Voltage - Load: 1.8 V to 42 V Rds On (Typ): 80 mOhm LS, 110 mOhm HS Load Type: Inductive Current - Peak Output: 9A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-DSO-28 Supply Voltage - Operating: 1.8 V to 42 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1024926-BTS7700GNUMA 1 Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: DMOS Fault Protection: ESD, Over Temperature, Short Circuit, UVLO Voltage - Load: 1.8 V to 42 V Rds On (Typ): 80 mOhm LS, 110 mOhm HS Load Type: Inductive Current - Peak Output: 9A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-DSO-28 Supply Voltage - Operating: 1.8 V to 42 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - BTS7700GNUMA1 - 1024926-BTS7700GNUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BTS7700GNUMA1
1024926-BTS7700GNUMA1
PMIC - PMIC - Full, Half - Bridge Drivers - BTS7700GNUMA1 1024926-BTS7700GNUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1024926-BTS7700GNUMA 1 Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: DMOS Fault Protection: ESD, Over Temperature, Short Circuit, UVLO Voltage - Load: 1.8 V to 42 V Rds On (Typ): 80 mOhm LS, 110 mOhm HS Load Type: Inductive Current - Peak Output: 9A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-DSO-28 Supply Voltage - Operating: 1.8 V to 42 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1024926-BTS7700GNUMA1
Packaging: Reel - TR
Features: Slew Rate Controlled, Status Flag
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Fault Protection: ESD, Over Temperature, Short Circuit, UVLO
Voltage - Load: 1.8 V to 42 V
Rds On (Typ): 80 mOhm LS, 110 mOhm HS
Load Type: Inductive
Current - Peak Output: 9A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: P-DSO-28
Supply Voltage - Operating: 1.8 V to 42 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now
Full, Half-Bridge (H Bridge) Drivers - BTS7700GNUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
BTS7700GNUMA1TR-ND
Full, Half-Bridge (H Bridge) Drivers BTS7700GNUMA1TR-ND
Half Bridge (2) Driver DC Motors, General Purpose DMOS P-DSO-28-14

Half Bridge (2) Driver DC Motors, General Purpose DMOS P-DSO-28-14

Buy Now Datasheet
Full Half-Bridge Drivers - BTS7700GNUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
BTS7700GNUMA1
Full Half-Bridge Drivers BTS7700GNUMA1
Half Bridge (2) Driver DC Motors, General Purpose DMOS P-DSO-28-14

Half Bridge (2) Driver DC Motors, General Purpose DMOS P-DSO-28-14

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 1024926-BTS7700GNUMA1 BTS7700GNUMA1TR-ND BTS7700GNUMA1
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - BTS7700GNUMA1 Full, Half-Bridge (H Bridge) Drivers Full Half-Bridge Drivers
Supply Voltage 1.8 to 42 volts 1.8 to 42 volts 1.8 to 42 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type P-DSO-28 SOIC; "28-SOIC (0.295"", 7.50mm Width)" SOIC; 28-SOIC (0.295\", 7.50mm Width)
Packing Method Tape Reel; Reel - TR; Other Tape Reel Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A2557EEB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Packing Method Tube; Tube; Other
View Details
2 suppliers
Dual 2.5KV Gate Driver IC - 906-SI8230AB-B-IS1 - ERSAELECTRONICS PTE. LTD.
Specs
Rise Time 20 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Tube
View Details
2 suppliers
Clock Buffers, Drivers - CDCP1803RTHR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 800000 kHz
View Details