Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS650P BTS650P

Description
Manufacturer: Infineon Technologies Win Source Part Number: 012228-BTS650P Packaging: Tube/Rail Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 55A Voltage - Load: 5 V to 34 V Rds On (Typ): 4.4 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-TO220-7 Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 012228-BTS650P Packaging: Tube/Rail Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 55A Voltage - Load: 5 V to 34 V Rds On (Typ): 4.4 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-TO220-7 Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS650P
BTS650P
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS650P BTS650P
Manufacturer: Infineon Technologies Win Source Part Number: 012228-BTS650P Packaging: Tube/Rail Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 55A Voltage - Load: 5 V to 34 V Rds On (Typ): 4.4 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-TO220-7 Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 012228-BTS650P
Packaging: Tube/Rail
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 55A
Voltage - Load: 5 V to 34 V
Rds On (Typ): 4.4 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: P-TO220-7
Supply Voltage - Operating: Not Required
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS650P - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS650P
PMIC - Power Distribution Switches, Load Drivers BTS650P
IC PWR SWITCH N-CHAN 1:1 TO220-7

IC PWR SWITCH N-CHAN 1:1 TO220-7

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS650P BTS650P
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS650P PMIC - Power Distribution Switches, Load Drivers
Voltage 5 V to 34 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 4726469 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 12
Outlets Iec c13
View Details