Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BTS244Z E3062A BTS244Z E3062A

Description
Manufacturer: Infineon Technologies Win Source Part Number: 135070-BTS244Z E3062A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Temperature Sensing Diode Polarity: N-Channel Power Dissipation (Max): 170W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: PG-TO220-5-62 Dimension: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 2V @ 130μA Max Gate Charge: 130nC @ 10V Max Input Capacitance: 2660pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 13 mOhm @ 19A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 135070-BTS244Z E3062A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Temperature Sensing Diode Polarity: N-Channel Power Dissipation (Max): 170W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: PG-TO220-5-62 Dimension: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 2V @ 130μA Max Gate Charge: 130nC @ 10V Max Input Capacitance: 2660pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 13 mOhm @ 19A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BTS244Z E3062A - 135070-BTS244Z E3062A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BTS244Z E3062A
135070-BTS244Z E3062A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BTS244Z E3062A 135070-BTS244Z E3062A
Manufacturer: Infineon Technologies Win Source Part Number: 135070-BTS244Z E3062A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Temperature Sensing Diode Polarity: N-Channel Power Dissipation (Max): 170W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: PG-TO220-5-62 Dimension: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 2V @ 130μA Max Gate Charge: 130nC @ 10V Max Input Capacitance: 2660pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 13 mOhm @ 19A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 135070-BTS244Z E3062A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Temperature Sensing Diode
Polarity: N-Channel
Power Dissipation (Max): 170W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: PG-TO220-5-62
Dimension: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 2V @ 130μA
Max Gate Charge: 130nC @ 10V
Max Input Capacitance: 2660pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 13 mOhm @ 19A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
55V 35A TO220 MOSFET Transistor
278-BTS244Z E3062A
55V 35A TO220 MOSFET Transistor 278-BTS244Z E3062A
MOSFET N-CH 55V 35A TO220-5-62 Product overview: BTS244Z E3062A from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 35A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 35A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BTS244Z E3062A can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 35A TO220-5-62 Product overview: BTS244Z E3062A from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 35A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 35A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BTS244Z E3062A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - BTS244ZE3062A-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BTS244ZE3062A-ND
Single FETs, MOSFETs BTS244ZE3062A-ND
N-Channel 55V 35A (Tc) 170W (Tc) Surface Mount PG-TO220-5-62

N-Channel 55V 35A (Tc) 170W (Tc) Surface Mount PG-TO220-5-62

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 135070-BTS244Z E3062A 278-BTS244Z E3062A BTS244ZE3062A-ND
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BTS244Z E3062A 55V 35A TO220 MOSFET Transistor Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 55 volts
PD 170000 milliwatts 170000 milliwatts
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 568-9800-5-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
Advanced Linear Devices, Inc.
View Details
CSD16570Q5B CSD16570Q5B, 25-V N-Channel NexFET? Power MOSFET - CSD16570Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 8.20E-4 ohms
View Details
8 suppliers