The BTS113A is an N-channel enhancement mode MOSFET transistor designed for power switching and thermal sensing applications, with a drain-source voltage rating of 60 V and a continuous drain current of 11.5 A at 25 °C. It is packaged in a TO-220AB case, with the drain pin electrically shorted to the tab. The device features an integrated temperature sensor with a switching threshold of 150 °C and an on-state resistance of 0.14 to 0.17 Ω at a gate-source voltage of 4.5 V and drain current of 5.8 A. The thermal resistance from junction to case is no more than 3.1 K/W, and from junction to ambient is no more than 75 K/W. The operating and storage temperature range is -55 to 150 °C, and it meets the IEC climatic category 55/150/56.
Trans MOSFET N-CH 60V 11.5A 3-Pin(3+Tab) TO-220AB Tube Product overview: BTS113A from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 11.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 11.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BTS113A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-BTS113A |
| Product Name | 60V 11.5A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 60 volts |
| PD | 40000 milliwatts |