Infineon Technologies AG Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 2EDF7275FXUMA2

Description
Win Source Part Number: 1355355-2EDF7275FXUM A2 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: Infineon Technologies Series: EiceDriver™ Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-16-11 Base Product Number: 2EDF7275 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 20V Rise / Fall Time (Typ): 6.5ns, 4.5ns Input Type: Non-Inverting Driven Configuration: Half-Bridge Channel Type: Independent Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: -, 1.65V Current - Peak Output (Source, Sink): 4A, 8A High Side Voltage - Max (Bootstrap): 1500 V
Request a Quote Datasheet
Description
Win Source Part Number: 1355355-2EDF7275FXUM A2 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: Infineon Technologies Series: EiceDriver™ Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-16-11 Base Product Number: 2EDF7275 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 20V Rise / Fall Time (Typ): 6.5ns, 4.5ns Input Type: Non-Inverting Driven Configuration: Half-Bridge Channel Type: Independent Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: -, 1.65V Current - Peak Output (Source, Sink): 4A, 8A High Side Voltage - Max (Bootstrap): 1500 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1355355-2EDF7275FXUMA2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1355355-2EDF7275FXUMA2
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1355355-2EDF7275FXUMA2
Win Source Part Number: 1355355-2EDF7275FXUM A2 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: Infineon Technologies Series: EiceDriver™ Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-16-11 Base Product Number: 2EDF7275 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 20V Rise / Fall Time (Typ): 6.5ns, 4.5ns Input Type: Non-Inverting Driven Configuration: Half-Bridge Channel Type: Independent Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: -, 1.65V Current - Peak Output (Source, Sink): 4A, 8A High Side Voltage - Max (Bootstrap): 1500 V

Win Source Part Number: 1355355-2EDF7275FXUMA2
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Mfr: Infineon Technologies
Series: EiceDriver™
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-16-11
Base Product Number: 2EDF7275
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 20V
Rise / Fall Time (Typ): 6.5ns, 4.5ns
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Channel Type: Independent
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: -, 1.65V
Current - Peak Output (Source, Sink): 4A, 8A
High Side Voltage - Max (Bootstrap): 1500 V

Buy Now Datasheet
Gate Drivers - 448-2EDF7275FXUMA2DKR-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-11

Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-11

Buy Now Datasheet
Gate Drivers - 448-2EDF7275FXUMA2CT-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-11

Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-11

Buy Now Datasheet
Gate Drivers - 448-2EDF7275FXUMA2TR-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-11

Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-11

Buy Now Datasheet
Gate Driver IC - 730-2EDF7275FXUMA2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-2EDF7275FXUMA2
Gate Driver IC 730-2EDF7275FXUMA2
IC GATE DRVR HALF-BRIDG DSO16 Product overview: 2EDF7275FXUMA2 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2EDF7275FXUMA2 can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDG DSO16 Product overview: 2EDF7275FXUMA2 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2EDF7275FXUMA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - 2EDF7275FXUMA2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
2EDF7275FXUMA2
Gate Drivers 2EDF7275FXUMA2
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-11

Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-11

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1355355-2EDF7275FXUMA2 448-2EDF7275FXUMA2DKR-ND 730-2EDF7275FXUMA2 2EDF7275FXUMA2
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers Gate Driver IC Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver
Output Configuration Noninverting Noninverting Noninverting; Non-Inverting Inverting; Noninverting
Output Current 8 amps 8 amps 8 amps 8 amps
Supply Voltage 20 volts 20 volts 3 to 3.5 volts 20 volts
Rise Time 6.5 ns 6.5 ns 6.5 ns 6.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6841EA-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Packing Method Tube; Tube; Other
View Details
2 suppliers
Gate Drivers - 448-2EDN8534RXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Low-side
Output Configuration Noninverting
Output Current 5 amps
View Details
3 suppliers
Clock Buffers, Drivers - SI53354BD12429-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details