Allegro MicroSystems Inc. Power Distribution Switches, Load Drivers A6810KLWTR

Description
Power Switch/Driver 1:10 Bipolar 40mA 20-SOIC
Description
Power Switch/Driver 1:10 Bipolar 40mA 20-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The A6810KLWTR is a 10-bit serial input latched source driver designed primarily for driving vacuum fluorescent displays and other peripheral power driver applications. It features a minimum output breakdown voltage of 60 V and can source up to 40 mA, making it suitable for various applications requiring high voltage and current capabilities. The device incorporates CMOS shift registers and latches, allowing for direct interfacing with microprocessor-based systems, and supports data input rates of at least 10 MHz with a 3.3 or 5 V logic supply. The A6810KLWTR includes controlled output slew rates to minimize electromagnetic noise, which is beneficial in telecommunications and microprocessor environments. It is available in a 20-pin SOIC-W package and operates over a temperature range of -40 to 125 °C. However, it is important to note that this part number is classified as a discontinued product, and it should not be purchased for new design applications.

Datasheet Summary
Powered by GS/AI

The A6810KLWTR is a 10-bit serial input latched source driver designed primarily for driving vacuum fluorescent displays and other peripheral power driver applications. It features a minimum output breakdown voltage of 60 V and can source up to 40 mA, making it suitable for various applications requiring high voltage and current capabilities. The device incorporates CMOS shift registers and latches, allowing for direct interfacing with microprocessor-based systems, and supports data input rates of at least 10 MHz with a 3.3 or 5 V logic supply. The A6810KLWTR includes controlled output slew rates to minimize electromagnetic noise, which is beneficial in telecommunications and microprocessor environments. It is available in a 20-pin SOIC-W package and operates over a temperature range of -40 to 125 °C. However, it is important to note that this part number is classified as a discontinued product, and it should not be purchased for new design applications.

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Switches, Load Drivers - A6810KLWTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
A6810KLWTR
Power Distribution Switches, Load Drivers A6810KLWTR
Power Switch/Driver 1:10 Bipolar 40mA 20-SOIC

Power Switch/Driver 1:10 Bipolar 40mA 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6810KLWTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
A6810KLWTR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers A6810KLWTR
IC PWR DRVR BIPOLAR 1:10 20SOIC

IC PWR DRVR BIPOLAR 1:10 20SOIC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers
Product Number A6810KLWTR A6810KLWTR
Product Name Power Distribution Switches, Load Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Driver Type High-side
Number of Outputs 10
Output Configuration Inverting; Noninverting
Output Current 0.0400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVC1106PWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
LED Drivers - AAT3193IJQ-4-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 3
Output Configuration Inverting; Switched Capacitor (Charge Pump)
Output Current 0.0300 amps
View Details
LED Drivers - A6277SLW - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details