Skyworks Solutions, Inc. 3.75KV Gate Driver IC SI8221DC-D-IS

Description
DGTL ISO 3.75KV 1CH GT DVR 8SOIC Product overview: SI8221DC-D-IS from Skyworks Solutions, Inc. is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3.75KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-SI8221DC-D-IS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DGTL ISO 3.75KV 1CH GT DVR 8SOIC Product overview: SI8221DC-D-IS from Skyworks Solutions, Inc. is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3.75KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-SI8221DC-D-IS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.75KV Gate Driver IC
906-SI8221DC-D-IS
3.75KV Gate Driver IC 906-SI8221DC-D-IS
DGTL ISO 3.75KV 1CH GT DVR 8SOIC Product overview: SI8221DC-D-IS from Skyworks Solutions, Inc. is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3.75KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-SI8221DC-D-IS can be used for catalog matching and distributor lookup.

DGTL ISO 3.75KV 1CH GT DVR 8SOIC Product overview: SI8221DC-D-IS from Skyworks Solutions, Inc. is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3.75KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-SI8221DC-D-IS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Driver IC - SI8221DC-D-IS - Richardson RFPD
Downers Grove, IL, United States
Gate Driver IC
SI8221DC-D-IS
Gate Driver IC SI8221DC-D-IS
The Si8220/21 is a high-performance functional upgrade for opto-coupled drivers, such as the HCPL-3120 and the HPCL-0302 providing 2.5 A of peak output current. It utilizes Skyworks Solutions' proprietary silicon isolation technology, which provides a choice of 2.5, 3.75, or 5.0 kVRMS withstand voltages per UL1577. This technology enables higher performance, reduced variation with temperature and age, tighter part-topart matching, and superior common-mode rejection compared to optoisolated drivers. While the input circuit mimics the characteristics of an LED, less drive current is required, resulting in increased efficiency. Propagation delay time is independent of input drive current, resulting in consistently short propagation time, tighter unit-to-unit variation, and greater input circuit design flexibility. Features Functional upgrade for HCPL-0302, HCPL-3120, TLP350, and similar opto-drivers 60 ns propagation delay max (independent of input drive current) 14x tighter part-to-part matching versus opto-drivers 2.5, 3.75, and 5.0 kVRMS isolation Transient Immunity 30 kV/us Under-voltage lockout protection with hysteresis Resistant to temperature and aging effects Gate driver supply voltage 6.5 V to 24 V AEC-Q100 qualification Wide operating range -40 to 125 C RoHS-compliant packages. SOIC-8 narrow body. SOIC-16 wide body Applications IGBT/ MOSFET gate drives Industrial control systems Switch mode power supplies UPS systems Motor control drives Inverters

The Si8220/21 is a high-performance functional upgrade for opto-coupled drivers, such as the HCPL-3120 and the HPCL-0302 providing 2.5 A of peak output current. It utilizes Skyworks Solutions' proprietary silicon isolation technology, which provides a choice of 2.5, 3.75, or 5.0 kVRMS withstand voltages per UL1577. This technology enables higher performance, reduced variation with temperature and age, tighter part-topart matching, and superior common-mode rejection compared to optoisolated drivers. While the input circuit mimics the characteristics of an LED, less drive current is required, resulting in increased efficiency. Propagation delay time is independent of input drive current, resulting in consistently short propagation time, tighter unit-to-unit variation, and greater input circuit design flexibility.

Features

  • Functional upgrade for HCPL-0302, HCPL-3120, TLP350, and similar opto-drivers
  • 60 ns propagation delay max (independent of input drive current)
  • 14x tighter part-to-part matching versus opto-drivers
  • 2.5, 3.75, and 5.0 kVRMS isolation
  • Transient Immunity 30 kV/us
  • Under-voltage lockout protection with hysteresis
  • Resistant to temperature and aging effects
  • Gate driver supply voltage 6.5 V to 24 V
  • AEC-Q100 qualification
  • Wide operating range -40 to 125 C
  • RoHS-compliant packages. SOIC-8 narrow body. SOIC-16 wide body

Applications

  • IGBT/ MOSFET gate drives
  • Industrial control systems
  • Switch mode power supplies
  • UPS systems
  • Motor control drives
  • Inverters
Supplier's Site Datasheet
Shenzhen, China
Isolators - Isolators - Gate Drivers
SI8221DC-D-IS
Isolators - Isolators - Gate Drivers SI8221DC-D-IS
DGTL ISO 3.75KV 1CH GT DVR 8SOIC

DGTL ISO 3.75KV 1CH GT DVR 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD Acme Chip Technology Co., Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 906-SI8221DC-D-IS SI8221DC-D-IS SI8221DC-D-IS
Product Name 3.75KV Gate Driver IC Gate Driver IC Isolators - Isolators - Gate Drivers
Rise Time 30 ns
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - NCR420UX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Linear
Output Voltage 40 volts
View Details
Full, Half-Bridge (H Bridge) Drivers - 620-AMT49502KLPTR-5DKR-ND - DigiKey
Specs
Supply Voltage 5.5 to 80 volts
Operating Temperature 165 C (329 F)
Package Type TSSOP; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
View Details
4 suppliers
Gate Driver IC - SI8231AB-D-IS - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 0.5000 amps
View Details
3 suppliers
Clock Buffers, Drivers - CDC2351MDBREP - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details