Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers BSP762TXUMA1

Description
Win Source Part Number: 1040770-BSP762TXUMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: miniPROFET® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 5V ~ 34V Rds On (Typ): 70mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8-6 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BSP742RXUMA1; ISP762TFUMA1; BSP742RIXUMA1; VN5E160AS-E; VN750PSTR-E; VN5160S-EBSP762-T; BSP762T; BSP762T .; BSP762T.; SP000272118; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BSP762TXUMA1DKR,BSP7 62T-ND,BSP762TT,BSP7 62TINCT-NDR,BSP762TX UMA1TR,BSP762TINCT-N D,BSP762TXUMA1CT,BSP 762TINTR,BSP762TINDK R-ND,2156-BSP762TXUM A1,BSP762TINTR-ND,BS P762TINDKR,BSP762TXT ,BSP762TINDKR-NDR,BS P762TINCT,SP00027211 8,BSP762T,BSP762TINT R-NDR,INFINFBSP762TX UMA1 Base Product Number: BSP762
Request a Quote Datasheet
Description
Win Source Part Number: 1040770-BSP762TXUMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: miniPROFET® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 5V ~ 34V Rds On (Typ): 70mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8-6 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BSP742RXUMA1; ISP762TFUMA1; BSP742RIXUMA1; VN5E160AS-E; VN750PSTR-E; VN5160S-EBSP762-T; BSP762T; BSP762T .; BSP762T.; SP000272118; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BSP762TXUMA1DKR,BSP7 62T-ND,BSP762TT,BSP7 62TINCT-NDR,BSP762TX UMA1TR,BSP762TINCT-N D,BSP762TXUMA1CT,BSP 762TINTR,BSP762TINDK R-ND,2156-BSP762TXUM A1,BSP762TINTR-ND,BS P762TINDKR,BSP762TXT ,BSP762TINDKR-NDR,BS P762TINCT,SP00027211 8,BSP762T,BSP762TINT R-NDR,INFINFBSP762TX UMA1 Base Product Number: BSP762
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1040770-BSP762TXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1040770-BSP762TXUMA1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1040770-BSP762TXUMA1
Win Source Part Number: 1040770-BSP762TXUMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: miniPROFET® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 5V ~ 34V Rds On (Typ): 70mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8-6 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BSP742RXUMA1; ISP762TFUMA1; BSP742RIXUMA1; VN5E160AS-E; VN750PSTR-E; VN5160S-EBSP762-T; BSP762T; BSP762T .; BSP762T.; SP000272118; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BSP762TXUMA1DKR,BSP7 62T-ND,BSP762TT,BSP7 62TINCT-NDR,BSP762TX UMA1TR,BSP762TINCT-N D,BSP762TXUMA1CT,BSP 762TINTR,BSP762TINDK R-ND,2156-BSP762TXUM A1,BSP762TINTR-ND,BS P762TINDKR,BSP762TXT ,BSP762TINDKR-NDR,BS P762TINCT,SP00027211 8,BSP762T,BSP762TINT R-NDR,INFINFBSP762TX UMA1 Base Product Number: BSP762

Win Source Part Number: 1040770-BSP762TXUMA1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: miniPROFET®
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 2A
Output Configuration: High Side
Voltage - Load: 5V ~ 34V
Rds On (Typ): 70mOhm
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-8-6
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BSP742RXUMA1; ISP762TFUMA1; BSP742RIXUMA1; VN5E160AS-E; VN750PSTR-E; VN5160S-EBSP762-T; BSP762T; BSP762T .; BSP762T.; SP000272118;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: BSP762TXUMA1DKR,BSP762T-ND,BSP762TT,BSP762TINCT-NDR,BSP762TXUMA1TR,BSP762TINCT-ND,BSP762TXUMA1CT,BSP762TINTR,BSP762TINDKR-ND,2156-BSP762TXUMA1,BSP762TINTR-ND,BSP762TINDKR,BSP762TXT,BSP762TINDKR-NDR,BSP762TINCT,SP000272118,BSP762T,BSP762TINTR-NDR,INFINFBSP762TXUMA1
Base Product Number: BSP762

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1040770-BSP762TXUMA1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1904869 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details