The TPS1120D is a dual p-channel enhancement-mode MOSFET in an 8-pin SOIC package, designed for 3-V or 5-V power distribution in battery-powered systems. It features a maximum gate-to-source threshold voltage of -1.5 V, a continuous drain current of -1 A at 150°C junction temperature, and a static drain-to-source on-state resistance of up to 850 mΩ at -2.7 V gate voltage. The device includes built-in 2-kV ESD protection per MIL-STD-883C, Method 3015, and operates over a junction temperature range of -40°C to 150°C. The package is rated for a lead temperature of 260°C for 10 seconds and meets RoHS standards with NIPDAU finish. The lead frame enables thermal transfer via source terminals connected to power planes.
Dual P-channel Enhancemenent-Mode MOSFET 8-SOIC
Mosfet Array 2 P-Channel (Dual) 15V 1.17A 840mW Surface Mount 8-SOIC
Dual P-Channel JFET, 15V Vdss, 1.17A ID, SOIC Product overview: TPS1120D from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 15V, 1.17A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 15V, 1.17A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-TPS1120D can be used for catalog matching and distributor lookup.
Small Signal Field-Effect Transistor, 1.17A I(D), 15V, 2-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA
Trans MOSFET P-CH 15V 1.17A 8-Pin SOIC Tube
MOSFET 2P-CH 15V 1.17A 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | TPS1120D | 296-1352-5-ND | 289-TPS1120D | TPS1120D | 815-TPS1120D | TPS1120D |
| Product Name | TPS1120 Dual P-channel Enhancemenent-Mode MOSFET | FET, MOSFET Arrays | P-Channel Dual 15V 1.17A MOSFET Transistor | Trans MOSFET P-CH 15V 1.17A 8-Pin SOIC Tube | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | P-Channel | P-Channel | P-Channel | |||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOIC8 | ||||
| PD | 840 milliwatts | 840 milliwatts | ||||
| TJ | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||||
| Packing Method | Tube; Tube | Tube; Tube | Bulk; Tube; Bulk,Tube |