Infineon Technologies AG RF Amplifiers BGA9U1MN9E6327XTSA1

Description
RF Amplifier IC
Request a Quote Datasheet
Description
RF Amplifier IC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 448-BGA9U1MN9E6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC

RF Amplifier IC

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BGA9U1MN9E6327XTSA1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
BGA9U1MN9E6327XTSA1
RF and Wireless - RF Amplifiers BGA9U1MN9E6327XTSA1
RF MMIC 3 TO 6 GHZ PG-TSNP-9

RF MMIC 3 TO 6 GHZ PG-TSNP-9

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 448-BGA9U1MN9E6327XTSA1TR-ND BGA9U1MN9E6327XTSA1
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-18000-26500-60 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 18000 to 26500 MHz
Output VSWR 2.2 :1
View Details
DC-50 GHz GaAs Surface Mount Low Noise Amplifier - AMM-9024PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 50000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPB8957SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1003 MHz
View Details
RF Amplifiers - ACA2402RS7P2 - 085913-ACA2402RS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 40 to 1000 MHz
Minimum Gain 22.1 dB
View Details
3 suppliers