RF Amplifier IC GPS/GNSS 1.55GHz ~ 1.615GHz TSLP-6-2
IC AMP GPS 1.55-1.615GHZ TSLP6-2
RF AMP, 15.8DB, 1.615GHZ, 3.6V, TSLP-6; Frequency Min:1.55GHz; Frequency Max:1.615GHz; Gain:15.8dB; Noise Figure Typ:0.65dB; RF IC Case Style:DFN; No. of Pins:6Pins; Supply Voltage Min:1.5V; Supply Voltage Max:3.6V; Operating RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | BGA925L6E6327XTSA1TR-ND | BGA925L6E6327XTSA1 | 50Y1779 |
| Product Name | RF Amplifiers | RF and Wireless - RF Amplifiers | Rf Amp, 15.8Db, 1.615Ghz, 3.6V, Tslp-6; Frequency Min Infineon |
| Amplifier Type | Low Noise Amplifier; Power Amplifier; Bi-directional | ||
| Applications | GPS/GNSS | ||
| Frequency Range | 1550 to 1615 MHz | 1550 to 1615 MHz | 1615 MHz |
| Minimum Gain | 15.8 dB | ? to 15.8 dB | 15.8 dB |
| Maximum Gain | 15.8 dB | 15.8 dB | 15.8 dB |