Infineon Technologies AG RF Amplifiers - BGA7L1N6E6327 BGA7L1N6E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 819311-BGA7L1N6E6327 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 819311-BGA7L1N6E6327 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - BGA7L1N6E6327
819311-BGA7L1N6E6327
RF Amplifiers - BGA7L1N6E6327 819311-BGA7L1N6E6327
Manufacturer: Infineon Technologies Win Source Part Number: 819311-BGA7L1N6E6327 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 819311-BGA7L1N6E6327
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 819311-BGA7L1N6E6327
Product Name RF Amplifiers - BGA7L1N6E6327
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
0.01 - 40 GHz Surface Mount Amplifier - AMM-11078PSM - Marki Microwave LLC
Specs
Frequency Range 10 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LFCSP-VQ (4x4)
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details