Infineon Technologies AG RF/IF and RFID - RF Amplifiers BGA5M1BN6E6327XTSA1

Description
Win Source Part Number: 1236236-BGA5M1BN6E63 27XTSA1 Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 12,000 Mounting: SMD (SMT) Test Frequency: 2GHz Frequency: 1.805GHz ~ 2.2GHz Gain: 19.3dB Noise Figure: 0.65dB Current - Supply: 9.5mA P1dB: -17dBm RF Type: LTE Voltage - Supply: 1.5V ~ 3.6V Package / Case: 6-XFDFN Supplier Device Package: PG-TSNP-6-10 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Infineon Technologies Other Names: BGA5M1BN6E6327XTSA1C T,BGA5M1BN6E6327XTSA 1DKR,IFEINFBGA5M1BN6 E6327XTSA1,BGA5M1BN6 E6327XTSA1TR,2156-BG A5M1BN6E6327XTSA1,BG A5M1BN6E6327XTSA1,SP 001778002 Base Product Number: BGA5M1
Request a Quote Datasheet
Description
Win Source Part Number: 1236236-BGA5M1BN6E63 27XTSA1 Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 12,000 Mounting: SMD (SMT) Test Frequency: 2GHz Frequency: 1.805GHz ~ 2.2GHz Gain: 19.3dB Noise Figure: 0.65dB Current - Supply: 9.5mA P1dB: -17dBm RF Type: LTE Voltage - Supply: 1.5V ~ 3.6V Package / Case: 6-XFDFN Supplier Device Package: PG-TSNP-6-10 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Infineon Technologies Other Names: BGA5M1BN6E6327XTSA1C T,BGA5M1BN6E6327XTSA 1DKR,IFEINFBGA5M1BN6 E6327XTSA1,BGA5M1BN6 E6327XTSA1TR,2156-BG A5M1BN6E6327XTSA1,BG A5M1BN6E6327XTSA1,SP 001778002 Base Product Number: BGA5M1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1236236-BGA5M1BN6E6327XTSA1
RF/IF and RFID - RF Amplifiers 1236236-BGA5M1BN6E6327XTSA1
Win Source Part Number: 1236236-BGA5M1BN6E63 27XTSA1 Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 12,000 Mounting: SMD (SMT) Test Frequency: 2GHz Frequency: 1.805GHz ~ 2.2GHz Gain: 19.3dB Noise Figure: 0.65dB Current - Supply: 9.5mA P1dB: -17dBm RF Type: LTE Voltage - Supply: 1.5V ~ 3.6V Package / Case: 6-XFDFN Supplier Device Package: PG-TSNP-6-10 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Infineon Technologies Other Names: BGA5M1BN6E6327XTSA1C T,BGA5M1BN6E6327XTSA 1DKR,IFEINFBGA5M1BN6 E6327XTSA1,BGA5M1BN6 E6327XTSA1TR,2156-BG A5M1BN6E6327XTSA1,BG A5M1BN6E6327XTSA1,SP 001778002 Base Product Number: BGA5M1

Win Source Part Number: 1236236-BGA5M1BN6E6327XTSA1
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 12,000
Mounting: SMD (SMT)
Test Frequency: 2GHz
Frequency: 1.805GHz ~ 2.2GHz
Gain: 19.3dB
Noise Figure: 0.65dB
Current - Supply: 9.5mA
P1dB: -17dBm
RF Type: LTE
Voltage - Supply: 1.5V ~ 3.6V
Package / Case: 6-XFDFN
Supplier Device Package: PG-TSNP-6-10
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Infineon Technologies
Other Names: BGA5M1BN6E6327XTSA1CT,BGA5M1BN6E6327XTSA1DKR,IFEINFBGA5M1BN6E6327XTSA1,BGA5M1BN6E6327XTSA1TR,2156-BGA5M1BN6E6327XTSA1,BGA5M1BN6E6327XTSA1,SP001778002
Base Product Number: BGA5M1

Buy Now Datasheet
RF Amplifiers - BGA5M1BN6E6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC LTE 1.805GHz ~ 2.2GHz PG-TSNP-6-10

RF Amplifier IC LTE 1.805GHz ~ 2.2GHz PG-TSNP-6-10

Buy Now Datasheet
Low Noise Amp, 19.3Db, 2.2Ghz, Tsnp-6; Frequency Min Infineon - 60AC3537 - Newark, An Avnet Company
Chicago, IL, United States
Low Noise Amp, 19.3Db, 2.2Ghz, Tsnp-6; Frequency Min Infineon
60AC3537
Low Noise Amp, 19.3Db, 2.2Ghz, Tsnp-6; Frequency Min Infineon 60AC3537
LOW NOISE AMP, 19.3DB, 2.2GHZ, TSNP-6; Frequency Min:1.805GHz; Frequency Max:2.2GHz; Gain:19.3dB; Noise Figure Typ:0.65dB; RF IC Case Style:TSNP; No. of Pins:6Pins; Supply Voltage Min:1.5V; Supply Voltage Max:3.6V; Operating RoHS Compliant: Yes

LOW NOISE AMP, 19.3DB, 2.2GHZ, TSNP-6; Frequency Min:1.805GHz; Frequency Max:2.2GHz; Gain:19.3dB; Noise Figure Typ:0.65dB; RF IC Case Style:TSNP; No. of Pins:6Pins; Supply Voltage Min:1.5V; Supply Voltage Max:3.6V; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers BGA5M1BN6E6327XTSA1
IC AMP LTE 1.805GHZ-2.2GHZ TSNP6

IC AMP LTE 1.805GHZ-2.2GHZ TSNP6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1236236-BGA5M1BN6E6327XTSA1 BGA5M1BN6E6327XTSA1TR-ND 60AC3537 BGA5M1BN6E6327XTSA1
Product Name RF/IF and RFID - RF Amplifiers RF Amplifiers Low Noise Amp, 19.3Db, 2.2Ghz, Tsnp-6; Frequency Min Infineon RF and Wireless - RF Amplifiers
Applications RF Microwave LTE
Frequency Range 1805 to 2200 MHz 1805 to 2200 MHz 2200 MHz 1805 to 2200 MHz
Minimum Gain 19.3 dB 19.3 dB 19.3 dB ? to 19.3 dB
Maximum Gain 19.3 dB 19.3 dB 19.3 dB 19.3 dB
Noise Figure 0.6500 dB 0.6500 dB 0.6500 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.4 – 2.5 GHz WLAN Power Amplifier Module - SKY65174-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 35 dB
View Details
3 suppliers
RF Amplifiers - 2312-QPA4428TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 47 to 1218 MHz
View Details
ADM1-0026PA, Broadband Distributed Amplifier - ADM1-0026PA - Marki Microwave LLC
Specs
Frequency Range 5 to 26500 MHz
Package Type Connectorized; connectorized
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details