Infineon Technologies AG GPS / GLONASS / COMPASS LNA BGA524N6

Description
Silicon Germanium Low Noise Amplifier for Global Navigation Satellite Systems (GNSS) Summary of Features: - High insertion power gain: 19.6 dB - Out-of-band input 3rd order intercept point: -4dBm - Input 1 dB compression point: -12 dBm - Low noise figure: 0.55 dB - Very low current consumption: 2.5 mA - Operating frequencies: 1550 - 1615 MHz - Supply voltage: 1.5 V to 3.3 V - Digital on/off switch (1V logic high level) - Ultra small TSNP-6-2 leadless package (footprint: 0.7 x 1.1 mm2) - B7HF Silicon Germanium technology - RF output internally matched to 50 ω - Only 1 external SMD component necessary - 2kV HBM ESD protection (including AI-pin) - Pb-free (RoHS compliant) package Target Applications: - Ideal for all Global Navigation Satellite Systems (GNSS) like GPS, GLONASS, Beidou, Galileo and others
Request a Quote Datasheet
Description
Silicon Germanium Low Noise Amplifier for Global Navigation Satellite Systems (GNSS) Summary of Features: - High insertion power gain: 19.6 dB - Out-of-band input 3rd order intercept point: -4dBm - Input 1 dB compression point: -12 dBm - Low noise figure: 0.55 dB - Very low current consumption: 2.5 mA - Operating frequencies: 1550 - 1615 MHz - Supply voltage: 1.5 V to 3.3 V - Digital on/off switch (1V logic high level) - Ultra small TSNP-6-2 leadless package (footprint: 0.7 x 1.1 mm2) - B7HF Silicon Germanium technology - RF output internally matched to 50 ω - Only 1 external SMD component necessary - 2kV HBM ESD protection (including AI-pin) - Pb-free (RoHS compliant) package Target Applications: - Ideal for all Global Navigation Satellite Systems (GNSS) like GPS, GLONASS, Beidou, Galileo and others
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GPS / GLONASS / COMPASS LNA - BGA524N6 - Infineon Technologies AG
Neubiberg, Germany
GPS / GLONASS / COMPASS LNA
BGA524N6
GPS / GLONASS / COMPASS LNA BGA524N6
Silicon Germanium Low Noise Amplifier for Global Navigation Satellite Systems (GNSS) Summary of Features: - High insertion power gain: 19.6 dB - Out-of-band input 3rd order intercept point: -4dBm - Input 1 dB compression point: -12 dBm - Low noise figure: 0.55 dB - Very low current consumption: 2.5 mA - Operating frequencies: 1550 - 1615 MHz - Supply voltage: 1.5 V to 3.3 V - Digital on/off switch (1V logic high level) - Ultra small TSNP-6-2 leadless package (footprint: 0.7 x 1.1 mm2) - B7HF Silicon Germanium technology - RF output internally matched to 50 ω - Only 1 external SMD component necessary - 2kV HBM ESD protection (including AI-pin) - Pb-free (RoHS compliant) package Target Applications: - Ideal for all Global Navigation Satellite Systems (GNSS) like GPS, GLONASS, Beidou, Galileo and others

Silicon Germanium Low Noise Amplifier for Global Navigation Satellite Systems (GNSS)
Summary of Features:
- High insertion power gain: 19.6 dB
- Out-of-band input 3rd order intercept point: -4dBm
- Input 1 dB compression point: -12 dBm
- Low noise figure: 0.55 dB
- Very low current consumption: 2.5 mA
- Operating frequencies: 1550 - 1615 MHz
- Supply voltage: 1.5 V to 3.3 V
- Digital on/off switch (1V logic high level)
- Ultra small TSNP-6-2 leadless package (footprint: 0.7 x 1.1 mm2)
- B7HF Silicon Germanium technology
- RF output internally matched to 50 Ω
- Only 1 external SMD component necessary
- 2kV HBM ESD protection (including AI-pin)
- Pb-free (RoHS compliant) package
Target Applications:
- Ideal for all Global Navigation Satellite Systems (GNSS) like GPS, GLONASS, Beidou, Galileo and others

Supplier's Site Datasheet
RF Amplifiers - BGA524N6 - 235218-BGA524N6 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - BGA524N6
235218-BGA524N6
RF Amplifiers - BGA524N6 235218-BGA524N6
Manufacturer: Infineon Technologies Win Source Part Number: 235218-BGA524N6 Packaging: Reel - TR Test Frequency: 1.55GHz to 1.615GHz Frequency: 1.55GHz to 1.615GHz Gain: 19.6dB Noise Figure: 0.55dB P1dB: -16dBm RF Type: GPS/GNSS Categories: RF/IF and RFID Status: Active Case / Package: TSNP-6-2 Supply Voltage - Operating: 1.5 V to 3.3 V Operating Supply Current: 2.5mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 235218-BGA524N6
Packaging: Reel - TR
Test Frequency: 1.55GHz to 1.615GHz
Frequency: 1.55GHz to 1.615GHz
Gain: 19.6dB
Noise Figure: 0.55dB
P1dB: -16dBm
RF Type: GPS/GNSS
Categories: RF/IF and RFID
Status: Active
Case / Package: TSNP-6-2
Supply Voltage - Operating: 1.5 V to 3.3 V
Operating Supply Current: 2.5mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics
Product Category RF Amplifiers RF Amplifiers
Product Number BGA524N6 235218-BGA524N6
Product Name GPS / GLONASS / COMPASS LNA RF Amplifiers - BGA524N6
RoHS Compliant RoHS
Minimum Gain 19.6 dB 19.6 dB
Maximum Gain 19.6 dB 19.6 dB
Noise Figure 0.5500 dB 0.5500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA751N7E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular
Frequency Range 850 MHz
View Details
2 suppliers
Specs
Applications RF Microwave
Frequency Range 700 to 1000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - BGA612H6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, GSM, PCS
Frequency Range 0.0 to 2800 MHz
View Details
3 suppliers
Specs
Applications RF Microwave
View Details