Infineon Technologies AG RF Amplifiers BGA461E6327XTSA1

Description
RF Amplifier IC GPS 1575.42MHz PG-TSLP-7-4
Request a Quote Datasheet
Description
RF Amplifier IC GPS 1575.42MHz PG-TSLP-7-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - BGA461E6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC GPS 1575.42MHz PG-TSLP-7-4

RF Amplifier IC GPS 1575.42MHz PG-TSLP-7-4

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BGA461E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
BGA461E6327XTSA1
RF and Wireless - RF Amplifiers BGA461E6327XTSA1
IC RF AMP GPS 1575.42MHZ TSLP7-4

IC RF AMP GPS 1575.42MHZ TSLP7-4

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number BGA461E6327XTSA1TR-ND BGA461E6327XTSA1
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS
Frequency Range 1575 MHz 1575 MHz
Minimum Gain 19.5 dB ? to 19.5 dB
Maximum Gain 19.5 dB 19.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Connectorized SMA-N, High Power, Linear Amplifier, 24 MHz to 30 MHz, 50Ω - RFE-24M30M1K7X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 27.12 MHz
Minimum Gain 25 dB
View Details