Infineon Technologies AG RF Amplifiers BGA427H6327XTSA1

Description
RF Amplifier IC General Purpose 0Hz ~ 3GHz PG-SOT343-3D
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 0Hz ~ 3GHz PG-SOT343-3D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - BGA427H6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 0Hz ~ 3GHz PG-SOT343-3D

RF Amplifier IC General Purpose 0Hz ~ 3GHz PG-SOT343-3D

Buy Now Datasheet
RF Amplifiers - BGA427H6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 0Hz ~ 3GHz PG-SOT343-3D

RF Amplifier IC General Purpose 0Hz ~ 3GHz PG-SOT343-3D

Buy Now Datasheet
RF Amplifiers - BGA427H6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 0Hz ~ 3GHz PG-SOT343-3D

RF Amplifier IC General Purpose 0Hz ~ 3GHz PG-SOT343-3D

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - BGA427H6327XTSA1
115857-BGA427H6327XTSA1
RF Amplifiers - BGA427H6327XTSA1 115857-BGA427H6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 115857-BGA427H6327XT SA1 Packaging: Reel - TR Test Frequency: 1.8GHz Frequency: 0Hz to 3GHz Gain: 18.5dB Noise Figure: 2.2dB RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: PG-SOT343-4 Supply Voltage - Operating: 2 V to 5 V Operating Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 115857-BGA427H6327XTSA1
Packaging: Reel - TR
Test Frequency: 1.8GHz
Frequency: 0Hz to 3GHz
Gain: 18.5dB
Noise Figure: 2.2dB
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Active
Case / Package: PG-SOT343-4
Supply Voltage - Operating: 2 V to 5 V
Operating Supply Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BGA427H6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
BGA427H6327XTSA1
RF and Wireless - RF Amplifiers BGA427H6327XTSA1
IC RF AMP GPS 0HZ-3GHZ SOT343-3D

IC RF AMP GPS 0HZ-3GHZ SOT343-3D

Supplier's Site
Rf Amp, Mmic, 18.5Db, 3Ghz, 5V, Sot343-4; Frequency Min Infineon - 50Y1776 - Newark, An Avnet Company
Chicago, IL, United States
Rf Amp, Mmic, 18.5Db, 3Ghz, 5V, Sot343-4; Frequency Min Infineon
50Y1776
Rf Amp, Mmic, 18.5Db, 3Ghz, 5V, Sot343-4; Frequency Min Infineon 50Y1776
RF AMP, MMIC, 18.5DB, 3GHZ, 5V, SOT343-4; Frequency Min:0Hz; Frequency Max:3GHz; Gain:18.5dB; Noise Figure Typ:2.2dB; RF IC Case Style:SOT-343; No. of Pins:4Pins; Supply Voltage Min:2V; Supply Voltage Max:5V; Operating Temperature RoHS Compliant: Yes

RF AMP, MMIC, 18.5DB, 3GHZ, 5V, SOT343-4; Frequency Min:0Hz; Frequency Max:3GHz; Gain:18.5dB; Noise Figure Typ:2.2dB; RF IC Case Style:SOT-343; No. of Pins:4Pins; Supply Voltage Min:2V; Supply Voltage Max:5V; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number BGA427H6327XTSA1TR-ND 115857-BGA427H6327XTSA1 BGA427H6327XTSA1 50Y1776
Product Name RF Amplifiers RF Amplifiers - BGA427H6327XTSA1 RF and Wireless - RF Amplifiers Rf Amp, Mmic, 18.5Db, 3Ghz, 5V, Sot343-4; Frequency Min Infineon
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose RF Microwave
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz 0.0 to 3000 MHz 3000 MHz
Minimum Gain 18.5 dB 18.5 dB ? to 18.5 dB 18.5 dB
Maximum Gain 18.5 dB 18.5 dB 18.5 dB 18.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 1 MHz to 1000 MHz, 50Ω, SOT-89 Style Package - PHA-13LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
4 suppliers
Low Noise Amplifiers - NLA-2000-18000-18-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 18 dB
View Details
RF Amplifiers - AWB7231P8 - 769366-AWB7231P8 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2010 to 2025 MHz
Minimum Gain 29 dB
View Details
3 suppliers