Infineon Technologies AG RF Amplifiers BGA420E6327BTSA1

Description
RF Amplifier IC General Purpose 0Hz ~ 3GHz PG-SOT343-3D
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 0Hz ~ 3GHz PG-SOT343-3D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - BGA420E6327BTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 0Hz ~ 3GHz PG-SOT343-3D

RF Amplifier IC General Purpose 0Hz ~ 3GHz PG-SOT343-3D

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - BGA420E6327BTSA1
109506-BGA420E6327BTSA1
RF Amplifiers - BGA420E6327BTSA1 109506-BGA420E6327BTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 109506-BGA420E6327BT SA1 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 3GHz Gain: 13dB Noise Figure: 2.3dB P1dB: -2.5dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: PG-SOT343-4 Supply Voltage - Operating: 3 V to 6 V Operating Supply Current: 6.7mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 109506-BGA420E6327BTSA1
Packaging: Reel - TR
Test Frequency: 1GHz
Frequency: 0Hz to 3GHz
Gain: 13dB
Noise Figure: 2.3dB
P1dB: -2.5dBm
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: PG-SOT343-4
Supply Voltage - Operating: 3 V to 6 V
Operating Supply Current: 6.7mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BGA420E6327BTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
BGA420E6327BTSA1
RF and Wireless - RF Amplifiers BGA420E6327BTSA1
IC RF AMP GPS 0HZ-3GHZ SOT343-3D

IC RF AMP GPS 0HZ-3GHZ SOT343-3D

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number BGA420E6327BTSA1TR-ND 109506-BGA420E6327BTSA1 BGA420E6327BTSA1
Product Name RF Amplifiers RF Amplifiers - BGA420E6327BTSA1 RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose RF Microwave
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz 0.0 to 3000 MHz
Minimum Gain 13 dB 13 dB ? to 13 dB
Maximum Gain 13 dB 13 dB 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Amplifiers - BGA823N5E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 1575 MHz
Minimum Gain ? to 17.7 dB
Maximum Gain 17.7 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
AMM-7199SM, 11-38 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7199SM - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details