RF Amplifier IC Cellular, GSM, CDMA, TDMA, UMTS 100MHz ~ 3GHz PG-SOT-143-3D
Win Source Part Number: 1139672-BGA416E6327H
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Test Frequency: 1.8GHz
Frequency: 100MHz ~ 3GHz
Gain: 11dB
Noise Figure: 1.6dB
Current - Supply: 5.5mA
P1dB: -3dBm
RF Type: Cellular, GSM, CDMA, TDMA, UMTS
Voltage - Supply: 2.5V ~ 5V
Package / Case: TO-253-4, TO-253AA
Supplier Device Package: PG-SOT-143-3D
Alternative Parts (Cross-Reference): BGA 416; BGA 416 E6327; BGA416; BGA416 E6327; BGA416E6327;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Infineon Technologies
Other Names: BGA 416 E6327,BGA416E6327HTS
Product Status: Obsolete
IC AMP CELL 100MHZ-3GHZ SOT143-3
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | BGA416E6327HTSA1TR-ND | 1139672-BGA416E6327HTSA1 | BGA416E6327HTSA1 |
| Product Name | RF Amplifiers | RF/IF and RFID - RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | ||
| Applications | Mobile / Wireless Systems; Cellular, GSM, CDMA, TDMA, UMTS | RF Microwave | |
| Frequency Range | 100 to 3000 MHz | 100 to 3000 MHz | 100 to 3000 MHz |
| Minimum Gain | 11 dB | 11 dB | ? to 11 dB |
| Maximum Gain | 11 dB | 11 dB | 11 dB |