Infineon Technologies AG RF Amplifiers - BGA231L7E6327 BGA231L7E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 713790-BGA231L7E6327 Manufacturer Homepage: www.infineon.com Reference case: TLSP-7 Reference Date Code: 1316+ Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 713790-BGA231L7E6327 Manufacturer Homepage: www.infineon.com Reference case: TLSP-7 Reference Date Code: 1316+ Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - BGA231L7E6327
713790-BGA231L7E6327
RF Amplifiers - BGA231L7E6327 713790-BGA231L7E6327
Manufacturer: Infineon Technologies Win Source Part Number: 713790-BGA231L7E6327 Manufacturer Homepage: www.infineon.com Reference case: TLSP-7 Reference Date Code: 1316+ Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 713790-BGA231L7E6327
Manufacturer Homepage: www.infineon.com
Reference case: TLSP-7
Reference Date Code: 1316+
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
RF and Wireless - RF Amplifiers - BGA231L7E6327 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
BGA231L7E6327
RF and Wireless - RF Amplifiers BGA231L7E6327
IC AMP GALI 1.55-1.615GHZ TSLP7

IC AMP GALI 1.55-1.615GHZ TSLP7

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 713790-BGA231L7E6327 BGA231L7E6327
Product Name RF Amplifiers - BGA231L7E6327 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD315C4TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 4000 to 10000 MHz
View Details
Specs
Applications RF Microwave
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-12000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 12000 MHz
Output VSWR 2 :1
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details