Infineon Technologies AG RF Amplifiers BGA 622 E6327

Description
RF Amplifier IC 802.15/Bluetooth, ISM, WLAN, GSM, GPS, DCS, UMTS 500MHz ~ 6GHz PG-SOT343-3D
Request a Quote Datasheet
Description
RF Amplifier IC 802.15/Bluetooth, ISM, WLAN, GSM, GPS, DCS, UMTS 500MHz ~ 6GHz PG-SOT343-3D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - BGA622E6327INTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
BGA622E6327INTR-ND
RF Amplifiers BGA622E6327INTR-ND
RF Amplifier IC 802.15/Bluetooth, ISM, WLAN, GSM, GPS, DCS, UMTS 500MHz ~ 6GHz PG-SOT343-3D

RF Amplifier IC 802.15/Bluetooth, ISM, WLAN, GSM, GPS, DCS, UMTS 500MHz ~ 6GHz PG-SOT343-3D

Buy Now Datasheet
RF Amplifiers - BGA 622 E6327 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
BGA 622 E6327
RF Amplifiers BGA 622 E6327
RF Amplifier IC 802.15/Bluetooth, ISM, WLAN, GSM, GPS, DCS, UMTS 500MHz ~ 6GHz PG-SOT343-3D

RF Amplifier IC 802.15/Bluetooth, ISM, WLAN, GSM, GPS, DCS, UMTS 500MHz ~ 6GHz PG-SOT343-3D

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Amplifiers RF Amplifiers
Product Number BGA622E6327INTR-ND BGA 622 E6327
Product Name RF Amplifiers RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Mobile / Wireless Systems; 802.15/Bluetooth, ISM, WLAN, GSM, GPS, DCS, UMTS
Frequency Range 500 to 6000 MHz
Minimum Gain 15 dB
Maximum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3500 MHz Cascadable SiGe HBT MMIC Amplifier - QPA4563A - Qorvo
Specs
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range ? to 3500 MHz
View Details
RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
400 to 3800 MHz Linear Power Amplifier - SKY65162-70LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 400 to 2700 MHz
Minimum Gain 13.2 dB
View Details
5 suppliers
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details