The BCR183W is a PNP silicon digital transistor with built-in bias resistors of approximately 10 kΩ each, designed for switching and driver applications. It is packaged in SOT323 and rated for a maximum collector-emitter voltage of 50 V and a collector current of 100 mA. The total power dissipation is 250 mW at ambient temperatures up to 124°C, with a junction temperature limit of 150°C. Thermal resistance from junction to soldering point is no more than 105 K/W. The device is RoHS compliant and qualified to AEC-Q101 standards.
Home // Products // Small Signal Transistors & Diodes // Bipolar Transistor // Digital Transistor // BCR183W
| Infineon Technologies AG | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCR183W |
| Product Name | Small Signal Transistors & Diodes - Bipolar Transistor - Digital Transistor - BCR183W |
| Polarity | PNP (Single); PNP |
| Package Type | SOT323; SOT323 |
| Packing Method | Tape Reel; TAPE & REEL |
| VCEO | 50 volts |