Infineon Technologies AG TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - BCR169 BCR169

Description
Manufacturer: Infineon Technologies Win Source Part Number: 233843-BCR169 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: 2 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 4.7k Categories: Discrete Semiconductor Products Case / Package: PG-SOT363-6 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Typical Gain (hFE) (Min): 120 @ 5mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 233843-BCR169 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: 2 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 4.7k Categories: Discrete Semiconductor Products Case / Package: PG-SOT363-6 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Typical Gain (hFE) (Min): 120 @ 5mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - BCR169 - 233843-BCR169 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - BCR169
233843-BCR169
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - BCR169 233843-BCR169
Manufacturer: Infineon Technologies Win Source Part Number: 233843-BCR169 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: 2 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 4.7k Categories: Discrete Semiconductor Products Case / Package: PG-SOT363-6 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Typical Gain (hFE) (Min): 120 @ 5mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 233843-BCR169
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: 2 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Case / Package: PG-SOT363-6
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Typical Gain (hFE) (Min): 120 @ 5mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
0.25W Bipolar Transistor
293-BCR169
0.25W Bipolar Transistor 293-BCR169
TRANS 2PNP PREBIAS 0.25W SOT363 Product overview: BCR169 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.25W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-BCR169 can be used for catalog matching and distributor lookup.

TRANS 2PNP PREBIAS 0.25W SOT363 Product overview: BCR169 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.25W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-BCR169 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 233843-BCR169 293-BCR169
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - BCR169 0.25W Bipolar Transistor
Polarity PNP; 2 PNP - Pre-Biased (Dual) PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1222362 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
20 V, 2 A NPN medium power transistors - BC68PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers