BCR166 and BCR166W are PNP silicon digital transistors with built-in bias resistors (4.7 kΩ and 47 kΩ) designed for switching, inverter, and interface circuits. The BCR166 is packaged in SOT23 and the BCR166W in SOT323, both RoHS compliant and qualified to AEC-Q101. Maximum collector-emitter voltage is 50 V, collector current is 100 mA, and total power dissipation is 200 mW for BCR166 and 250 mW for BCR166W. Junction temperature ranges from -65 °C to 150 °C. Transition frequency is 160 MHz, input resistor ratio R1/R2 is 0.09 to 0.11, and collector-emitter saturation voltage is up to 0.3 V under specified test conditions.
Bipolar Transistors - Pre-Biased PNP Silicon Digital TRANSISTOR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCR 166 E6433 |
| Product Name | Bipolar Transistors - Pre-Biased |