BCR164L3 is a PNP silicon digital transistor with built-in bias resistors (R1 = 4.7 kΩ, R2 = 10 kΩ) designed for switching, inverter, and interface circuits. It is housed in a TSLP-3-4 surface-mount package measuring 0.6 mm x 0.44 mm. The device has a collector-emitter voltage rating of 50 V, a maximum collector current of 100 mA, and a total power dissipation of 250 mW at a case temperature ≤ 135°C. The junction temperature ranges from -65°C to 150°C. It features a transition frequency of 160 MHz, collector-emitter saturation voltage of ≤ 0.3 V, and input resistor ratio of 0.42 to 0.52. The part meets RoHS standards and is packaged on 15,000-piece reels with a 180 mm diameter.
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 160MHz 250mW Surface Mount PG-TSLP-3-4
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BCR164L3E6327-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |