NPN silicon digital transistor with built-in bias resistors (22 kΩ each) for switching, inverter, and driver circuits, housed in a TSFP-3 surface mount package. It has a collector-emitter voltage rating of 50 V, a maximum collector current of 100 mA, and a total power dissipation of 250 mW at 128°C. The junction temperature rating is 150°C, with a thermal resistance from junction to soldering point of ≤90 K/W. It meets AEC-Q101 qualifications and is RoHS compliant. The transition frequency is 130 MHz, and the input resistor tolerance is ±35% (15-29 kΩ).
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 130MHz 250mW Surface Mount PG-TSFP-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BCR141FE6327-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |