NPN silicon digital transistor with built-in bias resistors (R1=10 kΩ, R2=47 kΩ) for switching and interface applications, available in SOT-23 package, rated for 50 V collector-emitter voltage, 100 mA collector current, and 200 mW total power dissipation at junction temperatures up to 102°C, with a transition frequency of 150 MHz and qualified to AEC-Q101 and RoHS standards.
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 150MHz 200mW Surface Mount PG-SOT23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BCR135B6327-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |