NPN silicon digital transistor with built-in bias resistors (10 kΩ each) for switching and interface applications, packaged in TSLP-3-4 with a maximum collector-emitter voltage of 50 V, collector current of 100 mA, and total power dissipation of 250 mW at T_S ≤ 135°C. Junction temperature rating is 150°C, with thermal resistance from junction to soldering point ≤ 60 K/W.
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 130MHz 250mW Surface Mount PG-TSLP-3-4
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BCR133L3E6327-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |