NPN silicon digital transistor with built-in 4.7 kΩ input resistor, designed for switching, inverter, interface, and driver circuits. Packaged in SC75 (PG-SC-75), it has a collector-emitter voltage rating of 50 V, a DC collector current of 100 mA, and a total power dissipation of 250 mW. Junction temperature is rated to 150 °C with a transition frequency of 150 MHz and collector-emitter saturation voltage up to 0.3 V at 10 mA collector current and 0.5 mA base current.
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 150MHz 250mW Surface Mount PG-SC-75
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BCR119TE6327-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |