Infineon Technologies AG Diodes, Rectifiers - Single - BAS140WE6327 BAS140WE6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 722535-BAS140WE6327 Manufacturer Homepage: www.infineon.com Reference case: SMD Reference Date Code: 1443+ Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 722535-BAS140WE6327 Manufacturer Homepage: www.infineon.com Reference case: SMD Reference Date Code: 1443+ Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAS140WE6327 - 722535-BAS140WE6327 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS140WE6327
722535-BAS140WE6327
Diodes, Rectifiers - Single - BAS140WE6327 722535-BAS140WE6327
Manufacturer: Infineon Technologies Win Source Part Number: 722535-BAS140WE6327 Manufacturer Homepage: www.infineon.com Reference case: SMD Reference Date Code: 1443+ Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 722535-BAS140WE6327
Manufacturer Homepage: www.infineon.com
Reference case: SMD
Reference Date Code: 1443+
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now
Diode and Rectifier - 280-BAS140WE6327 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-BAS140WE6327
Diode and Rectifier 280-BAS140WE6327
Product overview: BAS140WE6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS140WE6327 can be used for catalog matching and distributor lookup.

Product overview: BAS140WE6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS140WE6327 can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - BAS140WE6327 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS140WE6327
Single Diodes BAS140WE6327
DIODE SCHOTT 40V 120MA SOD323-2

DIODE SCHOTT 40V 120MA SOD323-2

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Diodes Rectifiers Schottky Diodes
Product Number 722535-BAS140WE6327 280-BAS140WE6327 BAS140WE6327
Product Name Diodes, Rectifiers - Single - BAS140WE6327 Diode and Rectifier Single Diodes
Package SC-76; SOD-323; SC-76, SOD-323
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219465 - RS Components, Ltd.
Specs
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
High Voltage Power Rectifiers - HRSCKV12K30 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 2000 ns
View Details
Single Diodes - 1727-2084-2-ND - DigiKey
Specs
Tj 175 C (347 F)
View Details
7 suppliers
B48-2 and B48-2T Series B482C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details