Allegro MicroSystems Inc. Gate Driver IC A4928KLPTR-T

Description
Half Bridge Based MOSFET Driver, Product overview: A4928KLPTR-T from Allegro MicroSystems is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-A4928KLPTR-T can be used for catalog matching and distributor lookup.
Request a Quote
Description
Half Bridge Based MOSFET Driver, Product overview: A4928KLPTR-T from Allegro MicroSystems is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-A4928KLPTR-T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A4928KLPTR-T is an automotive half-bridge MOSFET driver designed for controlling N-channel MOSFETs in high-power inductive load applications, such as brush DC motors and solenoids. It operates within a supply voltage range of 5.5 to 50 V and features a bootstrap gate drive, allowing for efficient operation at low supply voltages. The device includes cross-conduction protection with adjustable dead time, ensuring safe operation by preventing shoot-through conditions. This driver supports both direct logic inputs and a SPI-compatible serial interface for bridge control, providing flexibility in system design. It also incorporates a current sense amplifier and programmable diagnostics to monitor internal and system faults, enhancing reliability in automotive applications. The A4928KLPTR-T is AEC-Q100 qualified and meets ASIL requirements, making it suitable for safety-critical systems. It is packaged in a 24-lead TSSOP with an exposed thermal pad, facilitating effective thermal management.

Datasheet Summary
Powered by GS/AI

The A4928KLPTR-T is an automotive half-bridge MOSFET driver designed for controlling N-channel MOSFETs in high-power inductive load applications, such as brush DC motors and solenoids. It operates within a supply voltage range of 5.5 to 50 V and features a bootstrap gate drive, allowing for efficient operation at low supply voltages. The device includes cross-conduction protection with adjustable dead time, ensuring safe operation by preventing shoot-through conditions. This driver supports both direct logic inputs and a SPI-compatible serial interface for bridge control, providing flexibility in system design. It also incorporates a current sense amplifier and programmable diagnostics to monitor internal and system faults, enhancing reliability in automotive applications. The A4928KLPTR-T is AEC-Q100 qualified and meets ASIL requirements, making it suitable for safety-critical systems. It is packaged in a 24-lead TSSOP with an exposed thermal pad, facilitating effective thermal management.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Gate Driver IC
730-A4928KLPTR-T
Gate Driver IC 730-A4928KLPTR-T
Half Bridge Based MOSFET Driver, Product overview: A4928KLPTR-T from Allegro MicroSystems is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-A4928KLPTR-T can be used for catalog matching and distributor lookup.

Half Bridge Based MOSFET Driver, Product overview: A4928KLPTR-T from Allegro MicroSystems is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-A4928KLPTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - 620-1979-2-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
620-1979-2-ND
Gate Drivers 620-1979-2-ND
Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP

Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - A4928KLPTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
A4928KLPTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers A4928KLPTR-T
IC GATE DRVR HALF-BRIDGE 24TSSOP

IC GATE DRVR HALF-BRIDGE 24TSSOP

Supplier's Site
Gate Drivers - A4928KLPTR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
A4928KLPTR-T
Gate Drivers A4928KLPTR-T
Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP

Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP

Buy Now Datasheet
Mosfet Driver, Aec-Q100, Tssop-24; No. Of Channels Allegro Microsystems - 56AC5132 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, Aec-Q100, Tssop-24; No. Of Channels Allegro Microsystems
56AC5132
Mosfet Driver, Aec-Q100, Tssop-24; No. Of Channels Allegro Microsystems 56AC5132
MOSFET DRIVER, AEC-Q100, TSSOP-24; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:24Pins; IC Case / Package:TSSOP; Input Type:Non-Inverting; Source Current:-; Sink Current:-; MSL:- RoHS Compliant: Yes

MOSFET DRIVER, AEC-Q100, TSSOP-24; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:24Pins; IC Case / Package:TSSOP; Input Type:Non-Inverting; Source Current:-; Sink Current:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-A4928KLPTR-T 620-1979-2-ND A4928KLPTR-T A4928KLPTR-T 56AC5132
Product Name Gate Driver IC Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers Mosfet Driver, Aec-Q100, Tssop-24; No. Of Channels Allegro Microsystems
Supply Voltage 5.5 to ? volts 5.5 to 50 volts 50 to 5.5 volts 5.5 to 50 volts
Driver Type Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Inverting; Noninverting
Unlock Full Specs
to access all available technical data

Similar Products

Drivers, Receivers, Transceivers - A6259KA-ND - DigiKey
Specs
Supply Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type DIP; "20-DIP (0.300"", 7.62mm)"
View Details
Clock Buffers, Drivers - 100315W-QMLV - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.2 to 5.7 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 74LVC2G241DC-Q100H - Rochester Electronics
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details