Infineon Technologies AG PMIC - PMIC - Gate Drivers - AUIRS20162STR AUIRS20162STR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 806174-AUIRS20162STR Packaging: Reel Mounting Style: SMD Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 250mA, 250mA High Side Voltage - Max (Bootstrap): 150V Rise / Fall Time (Typ): 200ns, 200ns Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.4V ~ 20V
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 806174-AUIRS20162STR Packaging: Reel Mounting Style: SMD Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 250mA, 250mA High Side Voltage - Max (Bootstrap): 150V Rise / Fall Time (Typ): 200ns, 200ns Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.4V ~ 20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - AUIRS20162STR - 806174-AUIRS20162STR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - AUIRS20162STR
806174-AUIRS20162STR
PMIC - PMIC - Gate Drivers - AUIRS20162STR 806174-AUIRS20162STR
Manufacturer: Infineon Technologies Win Source Part Number: 806174-AUIRS20162STR Packaging: Reel Mounting Style: SMD Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 250mA, 250mA High Side Voltage - Max (Bootstrap): 150V Rise / Fall Time (Typ): 200ns, 200ns Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.4V ~ 20V

Manufacturer: Infineon Technologies
Win Source Part Number: 806174-AUIRS20162STR
Packaging: Reel
Mounting Style: SMD
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 250mA, 250mA
High Side Voltage - Max (Bootstrap): 150V
Rise / Fall Time (Typ): 200ns, 200ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.4V ~ 20V

Buy Now
PMIC - Gate Drivers - AUIRS20162STR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
AUIRS20162STR
PMIC - Gate Drivers AUIRS20162STR
IC GATE DRVR HIGH-SIDE 8SOIC

IC GATE DRVR HIGH-SIDE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 806174-AUIRS20162STR AUIRS20162STR
Product Name PMIC - PMIC - Gate Drivers - AUIRS20162STR PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2139005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Dual 3-Input Majority Voter w/ error output - AF54RHC301BLT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
2-input OR gate - 74AHCT1G32GZ-Q10YL - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers