High frequency Protected High Side Switch with integrated bootstrap and charge pump in D-Pak-5 Leads package
Benefits
Potential Applications
Simple high-side MOSFET switches, but with protection against most destructive influences built-in. Automotive qualified to AEC-Q100.
Over temperature shutdown. Short circuit protection (current limit shutdown). Active clamp. ESD protection
Number of Outputs = 1
Mounting Type = Surface Mount
Package Type = D-PAK
Pin Count = 5
Dimensions = 6.73 x 6.22 x 2.39mm
Length = 6.73mm
Width = 6.22mm
Height = 2.39mm
Maximum Input Voltage = 5.5 V
Maximum Operating Temperature = +150 °C
Delivery on production packaging - Tube. This product is non-returnable.
Simple high-side MOSFET switches, but with protection against most destructive influences built-in. Automotive qualified to AEC-Q100.
Over temperature shutdown. Short circuit protection (current limit shutdown). Active clamp. ESD protection
Number of Outputs = 1
Mounting Type = Surface Mount
Package Type = D-PAK
Pin Count = 5
Dimensions = 6.73 x 6.22 x 2.39mm
Length = 6.73mm
Width = 6.22mm
Height = 2.39mm
Maximum Input Voltage = 5.5 V
Maximum Operating Temperature = +150 °C
Simple high-side MOSFET switches, but with protection against most destructive influences built-in. Automotive qualified to AEC-Q100.
Over temperature shutdown. Short circuit protection (current limit shutdown). Active clamp. ESD protection
Number of Outputs = 1
Mounting Type = Surface Mount
Package Type = D-PAK
Pin Count = 5
Dimensions = 6.73 x 6.22 x 2.39mm
Length = 6.73mm
Width = 6.22mm
Height = 2.39mm
Maximum Input Voltage = 5.5 V
Maximum Operating Temperature = +150 °C
Infineon Technologies AG | RS Components, Ltd. | |
---|---|---|
Product Category | Logic Signal Switches | IC Analog Multiplexers |
Product Number | AUIPS7221R | 7259206P |
Product Name | Power - Smart Power Switches - High-Side Switches - Classic PROFET™ 12V | Automotive Smart High-Side Switch - AUIPS7221R | |
Standards and Certifications | RoHS | |
tON | 1200 ns | |
tOFF | 1300 ns |