Hybrid Power Discrete with SiC power technology in THD package for e-Mobility applications
Best cost-performance is the most important aspect for auxiliary applications in electric vehicles and hybrid vehicles. Therefore, Infineon has developed a hybrid of 650V TRENCHSTOP™ 5 AUTO fast-switching IGBT and CoolSiC™ Schottky Diode to enable a cost-efficient performance boost for fast switching automotive applications such as On-Board Charger, PFC, DC-DC and DC-AC. The combination of a best-in-class fast-switching IGBT with a very reliable SiC Diode builds a perfect cost-performance trade-off for hard-switching topologies. Due to the Qrr-free unipolar CoolSiC™ Schottky Diode, the Eon of the IGBT will be reduced significantly over silicon-only solutions. This makes the hybrid the first-choice for system-cost-sensitiv
e hard commutation applications, such as Totem Pole topology in Automotive On-Board Charger applications. This results in better margin for low-complexity design-in activities.
Summary of Features
650V TRENCHSTOP™ 5 IGBT + CoolSiC™ Schottky Diode Gen5
Best-in-class switching and conduction losses
No reverse & forward recovery charge
High operating temp: Tj,max = 175°C
Robust against surge currents
Low gate charge Qg
Benefits
Highest reliability against environmental conditions
Increased system efficiency
Best performance/cost ratio for hard switching topologies (e.g. Totem Pole)
Supporting bi-directional On-Board Charger designs
Potential Applications
• On-Board Charger • PFC • DC-DC
Applications
Automotive high-voltage e-compressor
DIN rail power supplies
On-board charging (OBC) for electric vehicles
Designers who used this product also designed with
SAL-TC364DP-64F300F AA | AURIX™ Family – TC36xDP
IPD50N06S4L-12 | Automotive MOSFET
IPP026N10NF2S | N-Channel Power MOSFET
IPW65R115CFD7A | Automotive MOSFET
AIKW40N65DF5 | Automotive IGBT discretes
AIKW50N65DF5 | Automotive IGBT discretes
SAL-TC265D-40F200N BC | AURIX™ Family – TC26xD
BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch
TLF35584QVVS1 | OPTIREG™ PMIC
TLE42744D V50 | OPTIREG™ linear voltage regulators (LDO)
IAUC28N08S5L230 | Automotive MOSFET
IPW65R050CFD7A | Automotive MOSFET
AIKW75N60CT | Automotive IGBT discretes
SAL-TC364DP-64F300F AA | AURIX™ Family – TC36xDP
IPD50N06S4L-12 | Automotive MOSFET
IPP026N10NF2S | N-Channel Power MOSFET
IPW65R115CFD7A | Automotive MOSFET
AIKW40N65DF5 | Automotive IGBT discretes
AIKW50N65DF5 | Automotive IGBT discretes
SAL-TC265D-40F200N BC | AURIX™ Family – TC26xD
BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch
1 2 3 4
Hybrid Power Discrete with SiC power technology in THD package for e-Mobility applications
Best cost-performance is the most important aspect for auxiliary applications in electric vehicles and hybrid vehicles. Therefore, Infineon has developed a hybrid of 650V TRENCHSTOP™ 5 AUTO fast-switching IGBT and CoolSiC™ Schottky Diode to enable a cost-efficient performance boost for fast switching automotive applications such as On-Board Charger, PFC, DC-DC and DC-AC.
The combination of a best-in-class fast-switching IGBT with a very reliable SiC Diode builds a perfect cost-performance trade-off for hard-switching topologies. Due to the Qrr-free unipolar CoolSiC™ Schottky Diode, the Eon of the IGBT will be reduced significantly over silicon-only solutions. This makes the hybrid the first-choice for system-cost-sensitive hard commutation applications, such as Totem Pole topology in Automotive On-Board Charger applications. This results in better margin for low-complexity design-in activities.
Summary of Features
- 650V TRENCHSTOP™ 5 IGBT + CoolSiC™ Schottky Diode Gen5
- Best-in-class switching and conduction losses
- No reverse & forward recovery charge
- High operating temp: Tj,max = 175°C
- Robust against surge currents
- Low gate charge Qg
Benefits
- Highest reliability against environmental conditions
- Increased system efficiency
- Best performance/cost ratio for hard switching topologies (e.g. Totem Pole)
- Supporting bi-directional On-Board Charger designs
Potential Applications
• On-Board Charger
• PFC
• DC-DC
Applications
- Automotive high-voltage e-compressor
- DIN rail power supplies
- On-board charging (OBC) for electric vehicles
Designers who used this product also designed with
- SAL-TC364DP-64F300F AA |
AURIX™ Family – TC36xDP
- IPD50N06S4L-12 |
Automotive MOSFET
- IPP026N10NF2S |
N-Channel Power MOSFET
- IPW65R115CFD7A |
Automotive MOSFET
- AIKW40N65DF5 |
Automotive IGBT discretes
- AIKW50N65DF5 |
Automotive IGBT discretes
- SAL-TC265D-40F200N BC |
AURIX™ Family – TC26xD
- BTS7200-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- TLF35584QVVS1 |
OPTIREG™ PMIC
- TLE42744D V50 |
OPTIREG™ linear voltage regulators (LDO)
- IAUC28N08S5L230 |
Automotive MOSFET
- IPW65R050CFD7A |
Automotive MOSFET
- AIKW75N60CT |
Automotive IGBT discretes
- SAL-TC364DP-64F300F AA |
AURIX™ Family – TC36xDP
- IPD50N06S4L-12 |
Automotive MOSFET
- IPP026N10NF2S |
N-Channel Power MOSFET
- IPW65R115CFD7A |
Automotive MOSFET
- AIKW40N65DF5 |
Automotive IGBT discretes
- AIKW50N65DF5 |
Automotive IGBT discretes
- SAL-TC265D-40F200N BC |
AURIX™ Family – TC26xD
- BTS7200-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
1
2
3
4